Ledil OY F13700_BARBARA-S-PF

Description
The BARBARA series from LEDiL, are a family of LED reflectors with a 70mm diameter. They are PF-system reflectors for versatile lighting solutions. BARBARA is related to LEDiL’s MIRELLA family of reflectors and lenses. Designed for use with domed and COB LEDs, BARBARA reflectors offer a variety of beam angles from spot to extra wide, whilst maintaining a uniform output. Made using aluminium coated PC, the BARBARA reflectors can operate to high temperatures. They can be fastened to the PCB using an appropriate adhesive. BARBARA reflectors have been designed and optimised for use with a variety of LEDs. Due to the rapidly changing nature of LED products customers are strongly advised to consult the latest manufacturer data for compatible LEDs. Series = Barbara Beam Angle = 13° Dimensions = 70 (Dia.) x 41.7mm For Use With = VERO10 Series of LEDs Fixing Method = Pin Diameter = 70mm Height = 41.7mm
Request a Quote
Description
The BARBARA series from LEDiL, are a family of LED reflectors with a 70mm diameter. They are PF-system reflectors for versatile lighting solutions. BARBARA is related to LEDiL’s MIRELLA family of reflectors and lenses. Designed for use with domed and COB LEDs, BARBARA reflectors offer a variety of beam angles from spot to extra wide, whilst maintaining a uniform output. Made using aluminium coated PC, the BARBARA reflectors can operate to high temperatures. They can be fastened to the PCB using an appropriate adhesive. BARBARA reflectors have been designed and optimised for use with a variety of LEDs. Due to the rapidly changing nature of LED products customers are strongly advised to consult the latest manufacturer data for compatible LEDs. Series = Barbara Beam Angle = 13° Dimensions = 70 (Dia.) x 41.7mm For Use With = VERO10 Series of LEDs Fixing Method = Pin Diameter = 70mm Height = 41.7mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8892220 - RS Components, Ltd.
Corby, Northants, United Kingdom
The BARBARA series from LEDiL, are a family of LED reflectors with a 70mm diameter. They are PF-system reflectors for versatile lighting solutions. BARBARA is related to LEDiL’s MIRELLA family of reflectors and lenses. Designed for use with domed and COB LEDs, BARBARA reflectors offer a variety of beam angles from spot to extra wide, whilst maintaining a uniform output. Made using aluminium coated PC, the BARBARA reflectors can operate to high temperatures. They can be fastened to the PCB using an appropriate adhesive. BARBARA reflectors have been designed and optimised for use with a variety of LEDs. Due to the rapidly changing nature of LED products customers are strongly advised to consult the latest manufacturer data for compatible LEDs. Series = Barbara Beam Angle = 13° Dimensions = 70 (Dia.) x 41.7mm For Use With = VERO10 Series of LEDs Fixing Method = Pin Diameter = 70mm Height = 41.7mm

The BARBARA series from LEDiL, are a family of LED reflectors with a 70mm diameter. They are PF-system reflectors for versatile lighting solutions. BARBARA is related to LEDiL’s MIRELLA family of reflectors and lenses. Designed for use with domed and COB LEDs, BARBARA reflectors offer a variety of beam angles from spot to extra wide, whilst maintaining a uniform output. Made using aluminium coated PC, the BARBARA reflectors can operate to high temperatures. They can be fastened to the PCB using an appropriate adhesive. BARBARA reflectors have been designed and optimised for use with a variety of LEDs. Due to the rapidly changing nature of LED products customers are strongly advised to consult the latest manufacturer data for compatible LEDs.
Series = Barbara
Beam Angle = 13°
Dimensions = 70 (Dia.) x 41.7mm
For Use With = VERO10 Series of LEDs
Fixing Method = Pin
Diameter = 70mm
Height = 41.7mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Reflectors
Product Number 8892220
Unlock Full Specs
to access all available technical data

Similar Products

 - 7140423P - RS Components, Ltd.
RS Components, Ltd.
View Details
Ceramic Reflector -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
View Details
Corner Cube Retro-Reflector - OT 867 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Clear Aperture 285 mm (11.2 inch)
View Details