Ledil OY Reflectors F13662_ANGELA-S-B

Description
Reflector 7° ~ 15° Spot Round, 119.5mm Socket
Request a Quote Datasheet
Description
Reflector 7° ~ 15° Spot Round, 119.5mm Socket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reflectors - 711-2467-ND - DigiKey
Thief River Falls, MN, United States
Reflectors
711-2467-ND
Reflectors 711-2467-ND
Reflector 7° ~ 15° Spot Round, 119.5mm Socket

Reflector 7° ~ 15° Spot Round, 119.5mm Socket

Buy Now Datasheet
 - 8892396 - RS Components, Ltd.
Corby, Northants, United Kingdom
The ANGELA and ANGELINA series from LEDiL are two families of high performance reflectors. They are designed to work with a vast ecosystem of COB LEDs and clamps making them a versatile reflector with endless possibilities. Made using aluminium coated PC, the ANGELA and ANGELINA reflectors can operate to high temperatures. They can be fastened to the PCB using an appropriate adhesive. ANGELA and ANGELINA reflectors have been designed and optimised for use with a variety of LEDs. Due to the rapidly changing nature of LED products customers are strongly advised to consult the latest manufacturer data for compatible LEDs. Series = Angela Beam Angle = 9° Dimensions = 119.5 (Dia.) x 74.5mm For Use With = LUXEON CoB 1204 Series of LEDs, LUXEON CoB 1205 Series of LEDs Diameter = 119.5mm Height = 74.5mm

The ANGELA and ANGELINA series from LEDiL are two families of high performance reflectors. They are designed to work with a vast ecosystem of COB LEDs and clamps making them a versatile reflector with endless possibilities. Made using aluminium coated PC, the ANGELA and ANGELINA reflectors can operate to high temperatures. They can be fastened to the PCB using an appropriate adhesive. ANGELA and ANGELINA reflectors have been designed and optimised for use with a variety of LEDs. Due to the rapidly changing nature of LED products customers are strongly advised to consult the latest manufacturer data for compatible LEDs.
Series = Angela
Beam Angle = 9°
Dimensions = 119.5 (Dia.) x 74.5mm
For Use With = LUXEON CoB 1204 Series of LEDs, LUXEON CoB 1205 Series of LEDs
Diameter = 119.5mm
Height = 74.5mm

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Reflectors Reflectors
Product Number 711-2467-ND 8892396
Product Name Reflectors
Unlock Full Specs
to access all available technical data

Similar Products

Corner Cube Retro-Reflector - OT 867 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Clear Aperture 285 mm (11.2 inch)
View Details
Ceramic Reflector -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
View Details
 - 1241009 - RS Components, Ltd.
RS Components, Ltd.
View Details