The ANGELA and ANGELINA series from LEDiL are two families of high performance reflectors. They are designed to work with a vast ecosystem of COB LEDs and clamps making them a versatile reflector with endless possibilities. Made using aluminium coated PC, the ANGELA and ANGELINA reflectors can operate to high temperatures. They can be fastened to the PCB using an appropriate adhesive. ANGELA and ANGELINA reflectors have been designed and optimised for use with a variety of LEDs. Due to the rapidly changing nature of LED products customers are strongly advised to consult the latest manufacturer data for compatible LEDs.
Series = Angelina
Dimensions = 82 (Dia.) x 31mm
For Use With = Bridgelux BXRA ES Rectangle, Citizen CLL03x/CLU034, Citizen CLU720, Cree CXA1816, Cree CXA1820, Cree CXA1850, Cree CXA25, Cree CXA30, Cree CXA3590, Cree CXB1816, Cree CXB1820, Cree CXB1850, Cree CXB25, Cree CXB30, Cree CXB3590, Lumileds LUXEON CoB 1204/1205, Lumileds LUXEON CoB 1208, Lumileds LUXEON K12, Lumileds LUXEON K16, Nichia J216A, Nichia L060B/L024Z/J130B/J1
Diameter = 82mm
Height = 31mm
Reflector 28° ~ 32° Medium Round, 82mm Snap-In
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Reflectors | Reflectors |
| Product Number | 8892321 | 711-2462-ND |
| Product Name | Reflectors |