Reflector 12° ~ 30° Medium Round, 119.5mm
The ANGELA and ANGELINA series from LEDiL are two families of high performance reflectors. They are designed to work with a vast ecosystem of COB LEDs and clamps making them a versatile reflector with endless possibilities. Made using aluminium coated PC, the ANGELA and ANGELINA reflectors can operate to high temperatures. They can be fastened to the PCB using an appropriate adhesive. ANGELA and ANGELINA reflectors have been designed and optimised for use with a variety of LEDs. Due to the rapidly changing nature of LED products customers are strongly advised to consult the latest manufacturer data for compatible LEDs.
Series = Angela
Beam Angle = 15°
Dimensions = 119.5 (Dia.) x 74.5mm
For Use With = Citizen CLL03x/CLU034, Citizen CLU720, Cree CXA3590, Cree CXB3590, Lumileds LUXEON CoB 1204/1205, Lumileds LUXEON CoB 1208, Luminus CXM-14, Nichia J048Z, Nichia J108B, Nichia J130B, Nichia J216A, Nichia L024Z, Nichia L060B, Nichia L121A, OSRAM PrevaLED Core AC (LEP-2000), OSRAM PrevaLED Core AC (LEP-800), OSRAM PrevaLED Core Z3 LES19, OSRAM PrevaLED Core Z3 LES23, OSRAM PrevaLED Core Z3 LES9, OSRAM PrevaLED Core Z4 LES19, OSRAM SOLERIQ P13, OSRAM SOLERIQ S13, OSRAM SOLERIQ S19, Samsung LC026B/LC040B
Diameter = 119.5mm
Height = 74.5mm
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | Reflectors | Reflectors |
| Product Number | 711-1382-ND | 8892399 |
| Product Name | Reflectors |