Ledil OY Reflectors F13379_ANGELA-S

Description
The ANGELA and ANGELINA series from LEDiL are two families of high performance reflectors. They are designed to work with a vast ecosystem of COB LEDs and clamps making them a versatile reflector with endless possibilities. Made using aluminium coated PC, the ANGELA and ANGELINA reflectors can operate to high temperatures. They can be fastened to the PCB using an appropriate adhesive. ANGELA and ANGELINA reflectors have been designed and optimised for use with a variety of LEDs. Due to the rapidly changing nature of LED products customers are strongly advised to consult the latest manufacturer data for compatible LEDs. Series = Angela Beam Angle = 9° Dimensions = 119.5 (Dia.) x 74.27mm For Use With = Citizen CLL03x/CLU034, Citizen CLU720, Lumileds LUXEON CoB 1204/1205, Lumileds LUXEON CoB 1208, Luminus CXM-14, Nichia L024Z, Nichia L060B, Nichia L121A, OSRAM PrevaLED Core AC (LEP-2000), OSRAM PrevaLED Core AC (LEP-800), OSRAM PrevaLED Core Z3 LES19, OSRAM PrevaLED Core Z3 LES23, OSRAM PrevaLED Core Z3 LES9, OSRAM PrevaLED Core Z4 LES19, OSRAM SOLERIQ P13, OSRAM SOLERIQ S13, OSRAM SOLERIQ S19, Samsung LC026B/LC040B, Vossloh-Schwabe WU-M-484 Fixing Method = Socket Diameter = 119.5mm Height = 74.27mm
Request a Quote Datasheet
Description
The ANGELA and ANGELINA series from LEDiL are two families of high performance reflectors. They are designed to work with a vast ecosystem of COB LEDs and clamps making them a versatile reflector with endless possibilities. Made using aluminium coated PC, the ANGELA and ANGELINA reflectors can operate to high temperatures. They can be fastened to the PCB using an appropriate adhesive. ANGELA and ANGELINA reflectors have been designed and optimised for use with a variety of LEDs. Due to the rapidly changing nature of LED products customers are strongly advised to consult the latest manufacturer data for compatible LEDs. Series = Angela Beam Angle = 9° Dimensions = 119.5 (Dia.) x 74.27mm For Use With = Citizen CLL03x/CLU034, Citizen CLU720, Lumileds LUXEON CoB 1204/1205, Lumileds LUXEON CoB 1208, Luminus CXM-14, Nichia L024Z, Nichia L060B, Nichia L121A, OSRAM PrevaLED Core AC (LEP-2000), OSRAM PrevaLED Core AC (LEP-800), OSRAM PrevaLED Core Z3 LES19, OSRAM PrevaLED Core Z3 LES23, OSRAM PrevaLED Core Z3 LES9, OSRAM PrevaLED Core Z4 LES19, OSRAM SOLERIQ P13, OSRAM SOLERIQ S13, OSRAM SOLERIQ S19, Samsung LC026B/LC040B, Vossloh-Schwabe WU-M-484 Fixing Method = Socket Diameter = 119.5mm Height = 74.27mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 8892400 - RS Components, Ltd.
Corby, Northants, United Kingdom
The ANGELA and ANGELINA series from LEDiL are two families of high performance reflectors. They are designed to work with a vast ecosystem of COB LEDs and clamps making them a versatile reflector with endless possibilities. Made using aluminium coated PC, the ANGELA and ANGELINA reflectors can operate to high temperatures. They can be fastened to the PCB using an appropriate adhesive. ANGELA and ANGELINA reflectors have been designed and optimised for use with a variety of LEDs. Due to the rapidly changing nature of LED products customers are strongly advised to consult the latest manufacturer data for compatible LEDs. Series = Angela Beam Angle = 9° Dimensions = 119.5 (Dia.) x 74.27mm For Use With = Citizen CLL03x/CLU034, Citizen CLU720, Lumileds LUXEON CoB 1204/1205, Lumileds LUXEON CoB 1208, Luminus CXM-14, Nichia L024Z, Nichia L060B, Nichia L121A, OSRAM PrevaLED Core AC (LEP-2000), OSRAM PrevaLED Core AC (LEP-800), OSRAM PrevaLED Core Z3 LES19, OSRAM PrevaLED Core Z3 LES23, OSRAM PrevaLED Core Z3 LES9, OSRAM PrevaLED Core Z4 LES19, OSRAM SOLERIQ P13, OSRAM SOLERIQ S13, OSRAM SOLERIQ S19, Samsung LC026B/LC040B, Vossloh-Schwabe WU-M-484 Fixing Method = Socket Diameter = 119.5mm Height = 74.27mm

The ANGELA and ANGELINA series from LEDiL are two families of high performance reflectors. They are designed to work with a vast ecosystem of COB LEDs and clamps making them a versatile reflector with endless possibilities. Made using aluminium coated PC, the ANGELA and ANGELINA reflectors can operate to high temperatures. They can be fastened to the PCB using an appropriate adhesive. ANGELA and ANGELINA reflectors have been designed and optimised for use with a variety of LEDs. Due to the rapidly changing nature of LED products customers are strongly advised to consult the latest manufacturer data for compatible LEDs.
Series = Angela
Beam Angle = 9°
Dimensions = 119.5 (Dia.) x 74.27mm
For Use With = Citizen CLL03x/CLU034, Citizen CLU720, Lumileds LUXEON CoB 1204/1205, Lumileds LUXEON CoB 1208, Luminus CXM-14, Nichia L024Z, Nichia L060B, Nichia L121A, OSRAM PrevaLED Core AC (LEP-2000), OSRAM PrevaLED Core AC (LEP-800), OSRAM PrevaLED Core Z3 LES19, OSRAM PrevaLED Core Z3 LES23, OSRAM PrevaLED Core Z3 LES9, OSRAM PrevaLED Core Z4 LES19, OSRAM SOLERIQ P13, OSRAM SOLERIQ S13, OSRAM SOLERIQ S19, Samsung LC026B/LC040B, Vossloh-Schwabe WU-M-484
Fixing Method = Socket
Diameter = 119.5mm
Height = 74.27mm

Supplier's Site
Reflectors - 711-2460-ND - DigiKey
Thief River Falls, MN, United States
Reflectors
711-2460-ND
Reflectors 711-2460-ND
Reflector 5.8° ~ 22° Spot Round, 119.5mm Socket

Reflector 5.8° ~ 22° Spot Round, 119.5mm Socket

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Reflectors Reflectors
Product Number 8892400 711-2460-ND
Product Name Reflectors
Unlock Full Specs
to access all available technical data

Similar Products

Corner Cube Retro-Reflector - OT 867 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Clear Aperture 285 mm (11.2 inch)
View Details
Ceramic Reflector -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
View Details
 - 1241009 - RS Components, Ltd.
RS Components, Ltd.
View Details