Ledil OY Optics - Lenses CS15751_STRADA-2X2MX-8-DWC

Description
ASSY LENS 2X2 90MM SQ 11.13MM HT
Request a Quote Datasheet
Description
ASSY LENS 2X2 90MM SQ 11.13MM HT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optics - Lenses - 711-1442-ND - DigiKey
Thief River Falls, MN, United States
Optics - Lenses
711-1442-ND
Optics - Lenses 711-1442-ND
ASSY LENS 2X2 90MM SQ 11.13MM HT

ASSY LENS 2X2 90MM SQ 11.13MM HT

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Lighting Lenses Assemblies
CS15751_STRADA-2X2MX-8-DWC
LED Lighting Lenses Assemblies CS15751_STRADA-2X2MX-8-DWC
LED Lighting Lenses Assemblies Square Assembly 4 Position

LED Lighting Lenses Assemblies Square Assembly 4 Position

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category LED Mounts and Lenses LED Mounts and Lenses
Product Number 711-1442-ND CS15751_STRADA-2X2MX-8-DWC
Product Name Optics - Lenses LED Lighting Lenses Assemblies
LED Hardware LED Lens
Unlock Full Specs
to access all available technical data

Similar Products

LED Holder with 3 mm LED - ASL - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 3 mm
Color Green; Yellow
View Details
LED Light Pipes - 1707582 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 2.2 (dia.) x 44.65mm
Lead Length 44.65 mm (1.76 inch)
View Details
Spacer Mount for LED - 8925 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 & T-1 3/4 LED's
Mount Style PCB
View Details
3 suppliers
LED Holders - 2173470-1 - TE Connectivity
Specs
LED Hardware LED Mount
View Details