Ledil OY Optics - Lenses CP12819_EVA-M

Description
LENS CLR 26DEG MEDIUM ADH SCREW
Request a Quote Datasheet
Description
LENS CLR 26DEG MEDIUM ADH SCREW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optics - Lenses - 711-1241-ND - DigiKey
Thief River Falls, MN, United States
Optics - Lenses
711-1241-ND
Optics - Lenses 711-1241-ND
LENS CLR 26DEG MEDIUM ADH SCREW

LENS CLR 26DEG MEDIUM ADH SCREW

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Lighting Lenses Assemblies
CP12819_EVA-M
LED Lighting Lenses Assemblies CP12819_EVA-M
LED Lighting Lenses Assemblies Round Assembly 26 Degrees FWHM

LED Lighting Lenses Assemblies Round Assembly 26 Degrees FWHM

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category LED Mounts and Lenses LED Mounts and Lenses
Product Number 711-1241-ND CP12819_EVA-M
Product Name Optics - Lenses LED Lighting Lenses Assemblies
LED Hardware LED Lens
Unlock Full Specs
to access all available technical data

Similar Products

LED Reflector Holder round with 5 mm LED - LFM - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 5 mm
View Details
LED Light Pipes - 1707647 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 5.7 x 14.45 x 10.7mm
Lead Length 14.45 mm (0.5689 inch)
View Details
Spacer Mount for LED - 8919 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 & T-1 3/4 LED's
Mount Style PCB
View Details
3 suppliers
LED Holders - 2213258-1 - TE Connectivity
Specs
LED Hardware LED Mount
View Details