Ledil OY Optics - Lenses CA17721_EMERALD-ER1-PC

Description
LENS ASSEMBLY CLEAR SCREW
Request a Quote Datasheet
Description
LENS ASSEMBLY CLEAR SCREW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optics - Lenses - 711-CA17721_EMERALD-ER1-PC-ND - DigiKey
Thief River Falls, MN, United States
LENS ASSEMBLY CLEAR SCREW

LENS ASSEMBLY CLEAR SCREW

Buy Now Datasheet
LED Lenses & Reflectors - 2169760 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Lenses & Reflectors
2169760
LED Lenses & Reflectors 2169760
LEDiL EMERALD Lens Rect Escape Route <5m

LEDiL EMERALD Lens Rect Escape Route <5m

Supplier's Site
LED Lenses & Reflectors - 2169759 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Lenses & Reflectors
2169759
LED Lenses & Reflectors 2169759
LEDiL EMERALD Lens Rect Escape Route <5m

LEDiL EMERALD Lens Rect Escape Route <5m

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category LED Mounts and Lenses LED Mounts and Lenses
Product Number 711-CA17721_EMERALD-ER1-PC-ND 2169760
Product Name Optics - Lenses LED Lenses & Reflectors
LED Hardware LED Lens LED Lens
LED Type 21.6mm Dia
Mount Style Screw
Unlock Full Specs
to access all available technical data

Similar Products

LEDs - Spacers, Standoffs - 486-7058-ND - DigiKey
Specs
LED Hardware LED Spacer
Color Black
View Details
2 suppliers
LED Light Pipes - 8796005 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 3.2 (dia.) x 45.25mm
Lead Length 45.25 mm (1.78 inch)
View Details
Spacer Mount for LED - 8924 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 & T-1 3/4 LED's
Mount Style PCB
View Details
3 suppliers
LED Holders - 2213118-1 - TE Connectivity
Specs
LED Hardware LED Mount
View Details