Ledil OY Optics - Lenses CA16755_IRIE-A

Description
LENS CLR ASYMMETRICAL ADH TAPE
Request a Quote
Description
LENS CLR ASYMMETRICAL ADH TAPE
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The product 711-2862-ND is a lens designed for use with 4:3 aspect ratio cameras, featuring a rectangular beam with a typical angle of approximately 120° x 90¬8. It has dimensions of 14.0 mm x 14.0 mm and a height of 5.1 mm. The lens is made from clear PMMA material and is ROHS compliant. It can be fastened using tape or pins, with the included tape being made of clear acrylic foam. The lens is optimized for use with specific LEDs, including the LUXEON IR 2720 and LUXEON Z, achieving efficiencies of 92% to 94% depending on the LED type. This product is suitable for applications requiring precise optical performance and is packaged with a minimum order quantity of 252 units.

Datasheet Summary
Powered by GS/AI

The product 711-2862-ND is a lens designed for use with 4:3 aspect ratio cameras, featuring a rectangular beam with a typical angle of approximately 120° x 90¬8. It has dimensions of 14.0 mm x 14.0 mm and a height of 5.1 mm. The lens is made from clear PMMA material and is ROHS compliant. It can be fastened using tape or pins, with the included tape being made of clear acrylic foam. The lens is optimized for use with specific LEDs, including the LUXEON IR 2720 and LUXEON Z, achieving efficiencies of 92% to 94% depending on the LED type. This product is suitable for applications requiring precise optical performance and is packaged with a minimum order quantity of 252 units.

Suppliers

Company
Product
Description
Supplier Links
Optics - Lenses - 711-2862-ND - DigiKey
Thief River Falls, MN, United States
Optics - Lenses
711-2862-ND
Optics - Lenses 711-2862-ND
LENS CLR ASYMMETRICAL ADH TAPE

LENS CLR ASYMMETRICAL ADH TAPE

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Lighting Lenses Assemblies
CA16755_IRIE-A
LED Lighting Lenses Assemblies CA16755_IRIE-A
LED Lighting Lenses Assemblies ASSEMBLY SQUARE 1POS

LED Lighting Lenses Assemblies ASSEMBLY SQUARE 1POS

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category LED Mounts and Lenses LED Mounts and Lenses
Product Number 711-2862-ND CA16755_IRIE-A
Product Name Optics - Lenses LED Lighting Lenses Assemblies
LED Hardware LED Lens
Unlock Full Specs
to access all available technical data

Similar Products

Snap In Holder for T-1 LED - 8309 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
LED Hardware LED Mount
LED Type T-1 LED
Mount Style PCB
View Details
3 suppliers
LED Holders - 3-2316511-4 - TE Connectivity
Specs
LED Hardware LED Mount
View Details