Ledil OY LED Lighting Lenses Assemblies CA13874_LO2-W

Description
LED Lighting Lenses Assemblies Lens system round
Description
LED Lighting Lenses Assemblies Lens system round

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LED Lighting Lenses Assemblies
CA13874_LO2-W
LED Lighting Lenses Assemblies CA13874_LO2-W
LED Lighting Lenses Assemblies Lens system round

LED Lighting Lenses Assemblies Lens system round

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category LED Mounts and Lenses
Product Number CA13874_LO2-W
Product Name LED Lighting Lenses Assemblies
Unlock Full Specs
to access all available technical data

Similar Products

LED Light Pipes - 1707761 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 48.72 x 10 x 48.1mm
Lead Length 45 mm (1.77 inch)
View Details
LED Holder for 3 mm and 5 mm LED - AST - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 3 mm; 5 mm
View Details
Spacer Mount for LED - 8915 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 & T-1 3/4 LED's
Mount Style PCB
View Details
3 suppliers