Ledil OY Lenses CA12805_EVA-WW

Description
Lens with Holder Clear 65°, 66° Wide Adhesive Tape, Screw
Request a Quote Datasheet
Description
Lens with Holder Clear 65°, 66° Wide Adhesive Tape, Screw
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lenses - 711-1243-ND - DigiKey
Thief River Falls, MN, United States
Lens with Holder Clear 65°, 66° Wide Adhesive Tape, Screw

Lens with Holder Clear 65°, 66° Wide Adhesive Tape, Screw

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Optical Lenses
Product Number 711-1243-ND
Product Name Lenses
Unlock Full Specs
to access all available technical data

Similar Products

Cylindrical Plano-Convex Lenses -  - CeNing Optics Co., Ltd.
CeNing Optics Co., Ltd.
Specs
Lens Type Cylindrical Lens
Lens Application Visible
Focal Length 8 to 500 mm (0.3150 to 19.69 inch)
View Details
Precision Plano-Convex Lenses - G1062 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Spherical Lens
Focal Length 50 mm (1.97 inch)
Center Thickness 3.1 mm (0.1220 inch)
View Details
Sapphire Optical Glass Balls -  - Changchun Yutai Optics Co., Ltd.
Changchun Yutai Optics Co., Ltd.
Specs
Lens Type Ball
Materials Sapphire
Surface Quality 40-20 Scratch / Dig
View Details
Positive Fresnel Lense - SC 248 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Lens Type Fresnel Lens
Focal Length 152 mm (5.97 inch)
View Details