Ledil OY Optics - Lenses CA12803_EVA-M

Description
LENS CLR 26DEG MED ADH TAPE SCR
Request a Quote Datasheet
Description
LENS CLR 26DEG MED ADH TAPE SCR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optics - Lenses - 711-1245-ND - DigiKey
Thief River Falls, MN, United States
Optics - Lenses
711-1245-ND
Optics - Lenses 711-1245-ND
LENS CLR 26DEG MED ADH TAPE SCR

LENS CLR 26DEG MED ADH TAPE SCR

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Lighting Lenses Assemblies
CA12803_EVA-M
LED Lighting Lenses Assemblies CA12803_EVA-M
LED Lighting Lenses Assemblies Round Assembly 26 Degrees FWHM

LED Lighting Lenses Assemblies Round Assembly 26 Degrees FWHM

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category LED Mounts and Lenses LED Mounts and Lenses
Product Number 711-1245-ND CA12803_EVA-M
Product Name Optics - Lenses LED Lighting Lenses Assemblies
LED Hardware LED Lens
Unlock Full Specs
to access all available technical data

Similar Products

LED Holder for 3 mm and 5 mm LED - AST - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 3 mm; 5 mm
View Details
Spacer Mount for LED - 8928 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 & T-1 3/4 LED's
Mount Style PCB
View Details
3 suppliers
LED Light Pipes - 8796279 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 48.72 x 10 x 30mm
Lead Length 30 mm (1.18 inch)
View Details