Ledil OY Lenses CA12530_HEIDI-D

Description
Lens with Integrated Mount Clear 12° ~ 20° Diffuser Adhesive Tape
Request a Quote Datasheet
Description
Lens with Integrated Mount Clear 12° ~ 20° Diffuser Adhesive Tape
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lenses - 711-2157-ND - DigiKey
Thief River Falls, MN, United States
Lens with Integrated Mount Clear 12° ~ 20° Diffuser Adhesive Tape

Lens with Integrated Mount Clear 12° ~ 20° Diffuser Adhesive Tape

Buy Now Datasheet
Lens, Round, Pmma, Transparent; Lens Type Ledil - 08X5502 - Newark, An Avnet Company
Chicago, IL, United States
Lens, Round, Pmma, Transparent; Lens Type Ledil
08X5502
Lens, Round, Pmma, Transparent; Lens Type Ledil 08X5502
LENS, ROUND, PMMA, TRANSPARENT; Lens Type:Lens with Tape; Beam Type:Diffuser; LED Lens Color:Transparent; Lens Diameter:21.6mm; Lens Shape:Round; Lens Material:PMMA (Polymethylmethacryl ate); Product Range:-; Beam Angle:12° RoHS Compliant: Yes

LENS, ROUND, PMMA, TRANSPARENT; Lens Type:Lens with Tape; Beam Type:Diffuser; LED Lens Color:Transparent; Lens Diameter:21.6mm; Lens Shape:Round; Lens Material:PMMA (Polymethylmethacrylate); Product Range:-; Beam Angle:12° RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Optical Lenses Optical Lenses
Product Number 711-2157-ND 08X5502
Product Name Lenses Lens, Round, Pmma, Transparent; Lens Type Ledil
Diameter / Length 21.6 mm (0.8504 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Lenses -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Lens Type Cylindrical Lens; Meniscus (optional feature)
Lens Application Infrared; Visible
Materials BK7 Glass; Calcium Fluoride; Sapphire; Zinc Selenide; Ultra-violet grade Fused Silica
View Details
Bi-Concave Lenses - LBC-127-R262-BK7 - CASTECH, Inc.
Specs
Lens Type Spherical Lens
Diameter / Length 12.7 mm (0.5000 inch)
Radius of Curvature -26.26 mm (-1.03 inch)
View Details
Precision Aspherical Lenses - G945 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Aspheric; Spherical Lens
Focal Length 23.5 mm (0.9252 inch)
Center Thickness 13.5 mm (0.5315 inch)
View Details