Ledil OY Reflectors CA12514_RITA-A

Description
Reflector Asymmetrical Rectangle, 36mm x 28.4mm Adhesive Tape and Position Pins
Request a Quote Datasheet
Description
Reflector Asymmetrical Rectangle, 36mm x 28.4mm Adhesive Tape and Position Pins
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reflectors - 711-1179-ND - DigiKey
Thief River Falls, MN, United States
Reflectors
711-1179-ND
Reflectors 711-1179-ND
Reflector Asymmetrical Rectangle, 36mm x 28.4mm Adhesive Tape and Position Pins

Reflector Asymmetrical Rectangle, 36mm x 28.4mm Adhesive Tape and Position Pins

Buy Now Datasheet
 - 7851192 - RS Components, Ltd.
Corby, Northants, United Kingdom
The RITA series from LEDiL, are a family of LED reflectors with a unique shape and asymmetric beam pattern. Designed for wall washing applications the RITA reflectors are available in two option RITA-A and RITA-WAS. There is also the –RZ version which has been designed for colour mixing with RGBW LEDs. Made using a hyper reflective PC, the RITA reflectors offer a soft light distribution with good efficiency. RITA reflectors have been designed and optimised for use with a variety of LEDs. Due to the rapidly changing nature of LED products customers are strongly advised to consult the latest manufacturer data for compatible LEDs. Series = Rita Beam Angle = Asymmetric Dimensions = 36 x 28.4 x 17.3mm For Use With = Cree XB-D, Cree XM-L, Cree XP-G, Cree XT-E, Lumileds LUXEON A, Lumileds LUXEON Rebel, Lumileds LUXEON Rebel ES, Lumileds LUXEON T, Nichia NCSxx19A, Nichia NS9x383, Nichia NVSxx19A, OSRAM OSLON SSL 150, OSRAM OSLON SSL 80 Fixing Method = Pin, Tape Height = 17.3mm Length = 36mm Width = 28.4mm

The RITA series from LEDiL, are a family of LED reflectors with a unique shape and asymmetric beam pattern. Designed for wall washing applications the RITA reflectors are available in two option RITA-A and RITA-WAS. There is also the –RZ version which has been designed for colour mixing with RGBW LEDs. Made using a hyper reflective PC, the RITA reflectors offer a soft light distribution with good efficiency. RITA reflectors have been designed and optimised for use with a variety of LEDs. Due to the rapidly changing nature of LED products customers are strongly advised to consult the latest manufacturer data for compatible LEDs.
Series = Rita
Beam Angle = Asymmetric
Dimensions = 36 x 28.4 x 17.3mm
For Use With = Cree XB-D, Cree XM-L, Cree XP-G, Cree XT-E, Lumileds LUXEON A, Lumileds LUXEON Rebel, Lumileds LUXEON Rebel ES, Lumileds LUXEON T, Nichia NCSxx19A, Nichia NS9x383, Nichia NVSxx19A, OSRAM OSLON SSL 150, OSRAM OSLON SSL 80
Fixing Method = Pin, Tape
Height = 17.3mm
Length = 36mm
Width = 28.4mm

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Reflectors Reflectors
Product Number 711-1179-ND 7851192
Product Name Reflectors
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Reflector -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
View Details
 - 6656735 - RS Components, Ltd.
RS Components, Ltd.
View Details
Corner Cube Retro-Reflector - OT 867 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Clear Aperture 285 mm (11.2 inch)
View Details