StradaSQ LED Lens 25x25mm Streetlighting
StradaSQ LED Lens 25x25mm Streetlighting
LED Lighting Lenses Assemblies Secondary Optic
| RS Components, Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | LED Mounts and Lenses | LED Mounts and Lenses |
| Product Number | 7861846 | CA12311_STRADA-SQ-T-DN |
| Product Name | LED Lenses & Reflectors | LED Lighting Lenses Assemblies |
| LED Hardware | LED Lens | |
| Number of LEDs | 1 | |
| LED Type | 25 x 25 x 7.9mm | |
| Lead Length | 25 mm (0.9843 inch) |