Ledil OY Lenses CA12062_EMILY-D

Description
Lens with Integrated Mount Clear 8° ~ 14° Diffuser Adhesive Tape
Request a Quote Datasheet
Description
Lens with Integrated Mount Clear 8° ~ 14° Diffuser Adhesive Tape
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lenses - 711-2072-ND - DigiKey
Thief River Falls, MN, United States
Lens with Integrated Mount Clear 8° ~ 14° Diffuser Adhesive Tape

Lens with Integrated Mount Clear 8° ~ 14° Diffuser Adhesive Tape

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Optical Lenses
Product Number 711-2072-ND
Product Name Lenses
Unlock Full Specs
to access all available technical data

Similar Products

Plano-Concave Lenses - LPC-254-R1033-BK7 - CASTECH, Inc.
Specs
Lens Type Spherical Lens
Diameter / Length 25.4 mm (1 inch)
Radius of Curvature -103 mm (-4.07 inch)
View Details
Optical Lenses - Double-Convex Lens Singlets - CeNing Optics Co., Ltd.
Specs
Lens Type Spherical Lens
Lens Application Visible
Focal Length 25 to 500 mm (0.9843 to 19.69 inch)
View Details
Precision Aspherical Lenses - G974 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Aspheric; Spherical Lens
Focal Length 27 mm (1.06 inch)
Center Thickness 12.3 mm (0.4843 inch)
View Details
Positive Fresnel Lense - SC 211 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Lens Type Fresnel Lens
Focal Length 57.8 mm (2.28 inch)
View Details