Ledil OY CA11477_TYRA2-W

Description
The TYRA2 series from LEDiL, are a family of LED reflectors with a 40 mm diameter. These round reflectors come with a range of different beam emission angles, from spot to wide angle. Made using aluminium coated PC, the TYRA2 reflectors can operate to high temperatures. They can be fastened to the PCB using positioning pins and automotive quality adhesive tape. TYRA2 reflectors have been designed and optimised for use with Cree MP-L LEDs. However due to the rapidly changing nature of LED products customers are strongly advised to consult the latest manufacturer data for compatible LEDs. Series = Tyra Beam Angle = 52° Dimensions = 40 (Dia.) x 24.3mm For Use With = Cree MP-L Series LEDs Fixing Method = Pin, Tape Diameter = 40mm Height = 24.3mm
Request a Quote
Description
The TYRA2 series from LEDiL, are a family of LED reflectors with a 40 mm diameter. These round reflectors come with a range of different beam emission angles, from spot to wide angle. Made using aluminium coated PC, the TYRA2 reflectors can operate to high temperatures. They can be fastened to the PCB using positioning pins and automotive quality adhesive tape. TYRA2 reflectors have been designed and optimised for use with Cree MP-L LEDs. However due to the rapidly changing nature of LED products customers are strongly advised to consult the latest manufacturer data for compatible LEDs. Series = Tyra Beam Angle = 52° Dimensions = 40 (Dia.) x 24.3mm For Use With = Cree MP-L Series LEDs Fixing Method = Pin, Tape Diameter = 40mm Height = 24.3mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 7240772 - RS Components, Ltd.
Corby, Northants, United Kingdom
The TYRA2 series from LEDiL, are a family of LED reflectors with a 40 mm diameter. These round reflectors come with a range of different beam emission angles, from spot to wide angle. Made using aluminium coated PC, the TYRA2 reflectors can operate to high temperatures. They can be fastened to the PCB using positioning pins and automotive quality adhesive tape. TYRA2 reflectors have been designed and optimised for use with Cree MP-L LEDs. However due to the rapidly changing nature of LED products customers are strongly advised to consult the latest manufacturer data for compatible LEDs. Series = Tyra Beam Angle = 52° Dimensions = 40 (Dia.) x 24.3mm For Use With = Cree MP-L Series LEDs Fixing Method = Pin, Tape Diameter = 40mm Height = 24.3mm

The TYRA2 series from LEDiL, are a family of LED reflectors with a 40 mm diameter. These round reflectors come with a range of different beam emission angles, from spot to wide angle. Made using aluminium coated PC, the TYRA2 reflectors can operate to high temperatures. They can be fastened to the PCB using positioning pins and automotive quality adhesive tape. TYRA2 reflectors have been designed and optimised for use with Cree MP-L LEDs. However due to the rapidly changing nature of LED products customers are strongly advised to consult the latest manufacturer data for compatible LEDs.
Series = Tyra
Beam Angle = 52°
Dimensions = 40 (Dia.) x 24.3mm
For Use With = Cree MP-L Series LEDs
Fixing Method = Pin, Tape
Diameter = 40mm
Height = 24.3mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Reflectors
Product Number 7240772
Unlock Full Specs
to access all available technical data

Similar Products

 - 1241036 - RS Components, Ltd.
RS Components, Ltd.
View Details
Corner Cube Retro-Reflector - OT 867 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Clear Aperture 285 mm (11.2 inch)
View Details
Ceramic Reflector -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
View Details