Ledil OY Reflectors CA11402_BRITNEY-W

Description
Reflector 24° Wide Round, 70mm Adhesive, Position Pins
Request a Quote Datasheet
Description
Reflector 24° Wide Round, 70mm Adhesive, Position Pins
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reflectors - 711-1078-ND - DigiKey
Thief River Falls, MN, United States
Reflectors
711-1078-ND
Reflectors 711-1078-ND
Reflector 24° Wide Round, 70mm Adhesive, Position Pins

Reflector 24° Wide Round, 70mm Adhesive, Position Pins

Buy Now Datasheet
Optoelectronics - Optics - Reflectors - CA11402_BRITNEY-W - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - Optics - Reflectors
CA11402_BRITNEY-W
Optoelectronics - Optics - Reflectors CA11402_BRITNEY-W
Win Source Part Number: 1108387-CA11402_BRIT NEY-W Category: Optoelectronics>Opti cs - Reflectors Series: Britney Package: Tray Standard Package: 15 Viewing Angle: 24° Mounting Type: Adhesive, Position Pins Optical Pattern: Wide For Use With/Related Manufacturer: Bridgelux ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 9001.90.9000 Mfr: Ledil Other Names: CA11402BRITNEYW,711- 1078 Product Status: Obsolete Style/Size: Round, 70mm

Win Source Part Number: 1108387-CA11402_BRITNEY-W
Category: Optoelectronics>Optics - Reflectors
Series: Britney
Package: Tray
Standard Package: 15
Viewing Angle: 24°
Mounting Type: Adhesive, Position Pins
Optical Pattern: Wide
For Use With/Related Manufacturer: Bridgelux
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 9001.90.9000
Mfr: Ledil
Other Names: CA11402BRITNEYW,711-1078
Product Status: Obsolete
Style/Size: Round, 70mm

Buy Now

Technical Specifications

  DigiKey Win Source Electronics
Product Category Reflectors Optical Mirrors
Product Number 711-1078-ND CA11402_BRITNEY-W
Product Name Reflectors Optoelectronics - Optics - Reflectors
Mirror Types Reflector
Unlock Full Specs
to access all available technical data

Similar Products

Cell Mirror -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Mirror Types Laser Mirror
Mirror Shape Round
View Details
Parallel Mirrors - MIR-127-031-BOROFLOAT - CASTECH, Inc.
Specs
Mirror Types Flat Mirror
Diameter/Width 12.7 mm (0.5000 inch)
Thickness 3.1 mm (0.1220 inch)
View Details
UV Mirror - 7770 - Alluxa, Inc.
Alluxa, Inc.
Specs
Diameter/Width 23.5 mm (0.9252 inch)
Thickness 1.04 mm (0.0409 inch)
Mirror Shape Round
View Details
Hollow Retroreflector, Broadband, 63.5 mm, 2 arc sec, 400-700 nm - UBBR2.5-2 - Newport MKS
Specs
Mirror Types Reflector
Wavelength Range 400 to 700 nm (4000 to 7000 Å)
Mirror Shape Hollow Retroreflector
View Details