Ledil OY CA11401_Britney-M

Description
The BRITNEY series from LEDiL, are a family of LED reflectors with a 38.7 mm diameter. BRITNEY reflectors are round in shape and offer a variety of beam angles from medium to extra wide, whilst maintaining a uniform output. Made using aluminium coated PC, the BRITNEY reflectors can operate to high temperatures. They can be fastened to the heatsink using and automotive grade PU foam adhesive tape. BRITNEY reflectors have been designed and optimised for use with a variety of LEDs. Due to the rapidly changing nature of LED products customers are strongly advised to consult the latest manufacturer data for compatible LEDs. Series = Britney Beam Angle = 28° Dimensions = 70 (Dia.) x 38.4mm For Use With = BXRA-C4500 Series LEDs, BXRA-W3000 Series LEDs Fixing Method = Tape Diameter = 70mm Height = 38.4mm
Request a Quote
Description
The BRITNEY series from LEDiL, are a family of LED reflectors with a 38.7 mm diameter. BRITNEY reflectors are round in shape and offer a variety of beam angles from medium to extra wide, whilst maintaining a uniform output. Made using aluminium coated PC, the BRITNEY reflectors can operate to high temperatures. They can be fastened to the heatsink using and automotive grade PU foam adhesive tape. BRITNEY reflectors have been designed and optimised for use with a variety of LEDs. Due to the rapidly changing nature of LED products customers are strongly advised to consult the latest manufacturer data for compatible LEDs. Series = Britney Beam Angle = 28° Dimensions = 70 (Dia.) x 38.4mm For Use With = BXRA-C4500 Series LEDs, BXRA-W3000 Series LEDs Fixing Method = Tape Diameter = 70mm Height = 38.4mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 7240889 - RS Components, Ltd.
Corby, Northants, United Kingdom
The BRITNEY series from LEDiL, are a family of LED reflectors with a 38.7 mm diameter. BRITNEY reflectors are round in shape and offer a variety of beam angles from medium to extra wide, whilst maintaining a uniform output. Made using aluminium coated PC, the BRITNEY reflectors can operate to high temperatures. They can be fastened to the heatsink using and automotive grade PU foam adhesive tape. BRITNEY reflectors have been designed and optimised for use with a variety of LEDs. Due to the rapidly changing nature of LED products customers are strongly advised to consult the latest manufacturer data for compatible LEDs. Series = Britney Beam Angle = 28° Dimensions = 70 (Dia.) x 38.4mm For Use With = BXRA-C4500 Series LEDs, BXRA-W3000 Series LEDs Fixing Method = Tape Diameter = 70mm Height = 38.4mm

The BRITNEY series from LEDiL, are a family of LED reflectors with a 38.7 mm diameter. BRITNEY reflectors are round in shape and offer a variety of beam angles from medium to extra wide, whilst maintaining a uniform output. Made using aluminium coated PC, the BRITNEY reflectors can operate to high temperatures. They can be fastened to the heatsink using and automotive grade PU foam adhesive tape. BRITNEY reflectors have been designed and optimised for use with a variety of LEDs. Due to the rapidly changing nature of LED products customers are strongly advised to consult the latest manufacturer data for compatible LEDs.
Series = Britney
Beam Angle = 28°
Dimensions = 70 (Dia.) x 38.4mm
For Use With = BXRA-C4500 Series LEDs, BXRA-W3000 Series LEDs
Fixing Method = Tape
Diameter = 70mm
Height = 38.4mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Reflectors
Product Number 7240889
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Reflector -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
View Details
Corner Cube Retro-Reflector - OT 853 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Clear Aperture 226 mm (8.88 inch)
View Details
 - 1241019 - RS Components, Ltd.
RS Components, Ltd.
View Details