21mm LED Optic, Taped Base, Oval Beam
LED Lighting Lenses Assemblies Single Lens
| RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | LED Mounts and Lenses | LED Mounts and Lenses | LED Mounts and Lenses |
| Product Number | 7240693 | 711-1120-ND | CA11267_HEIDI-O-90 |
| Product Name | LED Lenses & Reflectors | Optics - Lenses | LED Lighting Lenses Assemblies |
| LED Hardware | LED Lens | LED Lens | |
| Number of LEDs | 1 | ||
| LED Type | 21.6 (dia.) x 12.1mm | 21.6mm Dia |