Ledil OY Optics - Lenses CA11264_HEIDI-D

Description
LENS CLR 7-14DEG DIFFSR ADH TAPE
Request a Quote Datasheet
Description
LENS CLR 7-14DEG DIFFSR ADH TAPE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optics - Lenses - 711-1117-ND - DigiKey
Thief River Falls, MN, United States
Optics - Lenses
711-1117-ND
Optics - Lenses 711-1117-ND
LENS CLR 7-14DEG DIFFSR ADH TAPE

LENS CLR 7-14DEG DIFFSR ADH TAPE

Buy Now Datasheet
LED Lenses & Reflectors - 7107338 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Lenses & Reflectors
7107338
LED Lenses & Reflectors 7107338
21mm LED Optic, Taped Base, Diff Beam

21mm LED Optic, Taped Base, Diff Beam

Supplier's Site
Sheung Wan, Hong Kong
LED Lighting Lenses Assemblies
CA11264_HEIDI-D
LED Lighting Lenses Assemblies CA11264_HEIDI-D
LED Lighting Lenses Assemblies Single Lens

LED Lighting Lenses Assemblies Single Lens

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category LED Mounts and Lenses LED Mounts and Lenses LED Mounts and Lenses
Product Number 711-1117-ND 7107338 CA11264_HEIDI-D
Product Name Optics - Lenses LED Lenses & Reflectors LED Lighting Lenses Assemblies
LED Hardware LED Lens LED Lens
LED Type 21.6mm Dia 21.6 (dia.) x 11.7mm
Mount Style Adhesive Tape Pin, tape
Unlock Full Specs
to access all available technical data

Similar Products

LEDs - Spacers, Standoffs - 486-7068-ND - DigiKey
Specs
LED Hardware LED Spacer
Color Black
View Details
2 suppliers
LED Light Pipes - 8795967 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 5.2 (dia.) x 47.5mm
Lead Length 47.5 mm (1.87 inch)
View Details
Spacer Mount for LED - 8931 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 & T-1 3/4 LED's
Mount Style PCB
View Details
3 suppliers
LED Holders - 2213718-1 - TE Connectivity
Specs
LED Hardware LED Mount
View Details