Ledil OY Optics - Lenses CA11243_STRADA-DW

Description
LENS CLEAR WIDE ADH TAPE SCREW
Request a Quote Datasheet
Description
LENS CLEAR WIDE ADH TAPE SCREW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optics - Lenses - 711-1100-ND - DigiKey
Thief River Falls, MN, United States
Optics - Lenses
711-1100-ND
Optics - Lenses 711-1100-ND
LENS CLEAR WIDE ADH TAPE SCREW

LENS CLEAR WIDE ADH TAPE SCREW

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Lighting Lenses Assemblies
CA11243_STRADA-DW
LED Lighting Lenses Assemblies CA11243_STRADA-DW
LED Lighting Lenses Assemblies Single Lens

LED Lighting Lenses Assemblies Single Lens

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category LED Mounts and Lenses LED Mounts and Lenses
Product Number 711-1100-ND CA11243_STRADA-DW
Product Name Optics - Lenses LED Lighting Lenses Assemblies
LED Hardware LED Lens
Unlock Full Specs
to access all available technical data

Similar Products

Optics - Light Pipes - A99860-ND - DigiKey
Specs
LED Hardware LED Light Pipe
Mount Style Panel
Color Clear
View Details
LED Holder angled with 3 mm LED - PBL - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 3 mm
Mount Style Right Angle (90 º
View Details
Spacer Mount for LED - 8905 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 & T-1 3/4 LED's
Mount Style PCB
View Details
2 suppliers
LED Light Pipes - 1707654 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 4.5 x 21.8 x 29.38mm
Lead Length 29.38 mm (1.16 inch)
View Details