Ledil OY Lenses C17776_AMY-70-S

Description
Lens Only, Holder Required 18° Spot
Request a Quote Datasheet
Description
Lens Only, Holder Required 18° Spot
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lenses - 711-C17776_AMY-70-S-ND - DigiKey
Thief River Falls, MN, United States
Lens Only, Holder Required 18° Spot

Lens Only, Holder Required 18° Spot

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Optical Lenses
Product Number 711-C17776_AMY-70-S-ND
Product Name Lenses
Unlock Full Specs
to access all available technical data

Similar Products

Pico Lens -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Lens Type Cylindrical Lens
Surface Flatness 6
View Details
Plano-Concave Lenses - LPC-508-R516-BK7 - CASTECH, Inc.
Specs
Lens Type Spherical Lens
Diameter / Length 50.8 mm (2 inch)
Radius of Curvature -51.68 mm (-2.03 inch)
View Details
Collimating capillary lenses - J12432-01 - Hamamatsu Photonics Europe
Specs
Focal Length 50 mm (1.97 inch)
Materials Beryllium
View Details
Precision Aspherical Lenses - G949 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Aspheric; Spherical Lens
Focal Length 12 mm (0.4724 inch)
Center Thickness 8 mm (0.3150 inch)
View Details