Ledil OY
Lenses
C16265_MOLLY-W-B
Description
Lens Clear 60°, 62° Wide
Request a Quote
Email Supplier
Datasheet
Description
Lens Clear 60°, 62° Wide
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Optical Lenses |
|
Product Number
|
711-1606-ND |
|
Product Name
|
Lenses |
Unlock Full Specs
to access all available technical data
Similar Products
Lens Type
Cylindrical Lens
Diameter / Length
50.8 mm (2 inch)
Width
50.8 mm (2 inch)
View Details
Gurley Precision Instruments
Lens Type
Spherical Lens
Focal Length
30 mm (1.18 inch)
Center Thickness
4.5 mm (0.1772 inch)
View Details