Ledil OY Lenses C16264_MOLLY-M-B

Description
Lens Clear 36° Medium
Request a Quote Datasheet
Description
Lens Clear 36° Medium
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lenses - 711-1605-ND - DigiKey
Thief River Falls, MN, United States
Lens Clear 36° Medium

Lens Clear 36° Medium

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Optical Lenses
Product Number 711-1605-ND
Product Name Lenses
Unlock Full Specs
to access all available technical data

Similar Products

Precision Aspherical Lenses - G945 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Aspheric; Spherical Lens
Focal Length 23.5 mm (0.9252 inch)
Center Thickness 13.5 mm (0.5315 inch)
View Details
Plano Convex(PCX) Lenses -  - Changchun Yutai Optics Co., Ltd.
Changchun Yutai Optics Co., Ltd.
Specs
Surface Quality 40-20 Scratch / Dig
Surface Flatness λ/4
View Details
Optical Lenses - Singlet Plano-Concave Lens Singlets - CeNing Optics Co., Ltd.
Specs
Lens Type Spherical Lens
Lens Application Visible
Focal Length -10 to -500 mm (-0.3937 to -19.69 inch)
View Details
Positive Fresnel Lense - SC 2135 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Lens Type Fresnel Lens
Focal Length 764 mm (30.08 inch)
View Details