Ledil OY
Lenses
C16263_MOLLY-S-B
Description
Lens Clear 23°, 24° Spot
Request a Quote
Email Supplier
Datasheet
Description
Lens Clear 23°, 24° Spot
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Optical Lenses |
|
Product Number
|
711-1604-ND |
|
Product Name
|
Lenses |
Unlock Full Specs
to access all available technical data
Similar Products
Materials
Extruded acrylic and polycarbonate material blends
View Details
Gurley Precision Instruments
Lens Type
Spherical Lens
Focal Length
30 mm (1.18 inch)
Center Thickness
4.5 mm (0.1772 inch)
View Details
Lens Type
Cylindrical Lens; Meniscus (optional feature)
Lens Application
Infrared; Visible
Materials
BK7 Glass; Calcium Fluoride; Sapphire; Zinc Selenide; Ultra-violet grade Fused Silica
View Details
Lens Type
Spherical Lens
Diameter / Length
25.4 mm (1 inch)
Radius of Curvature
-91.8 mm (-3.61 inch)
View Details