Ledil OY Optics - Lenses C15431_STRADELLA-16-HB-M

Description
LENS SQUARE 50MM 16POS
Request a Quote Datasheet
Description
LENS SQUARE 50MM 16POS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optics - Lenses - 711-1415-ND - DigiKey
Thief River Falls, MN, United States
Optics - Lenses
711-1415-ND
Optics - Lenses 711-1415-ND
LENS SQUARE 50MM 16POS

LENS SQUARE 50MM 16POS

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Lighting Lenses
C15431_STRADELLA-16-HB-M
LED Lighting Lenses C15431_STRADELLA-16-HB-M
LED Lighting Lenses Lens 0 Position

LED Lighting Lenses Lens 0 Position

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category LED Mounts and Lenses LED Mounts and Lenses
Product Number 711-1415-ND C15431_STRADELLA-16-HB-M
Product Name Optics - Lenses LED Lighting Lenses
LED Hardware LED Lens
Unlock Full Specs
to access all available technical data

Similar Products

LEDs - Spacers, Standoffs - 486-4620-ND - DigiKey
Specs
LED Hardware LED Spacer
Color Black
View Details
2 suppliers
LED Light Pipes - 8796103 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 5.7 x 11.85 x 6.1mm
Lead Length 11.85 mm (0.4665 inch)
View Details
Self Aligning Spacer for T-1 LED's - 7376 - Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 LED
Mount Style PCB
View Details
4 suppliers
LED Holders - 2173470-1 - TE Connectivity
Specs
LED Hardware LED Mount
View Details