Ledil OY Optics - Lenses C14501_STRADELLA-T3

Description
LENS CLEAR ADHESIVE
Request a Quote Datasheet
Description
LENS CLEAR ADHESIVE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optics - Lenses - 711-1346-ND - DigiKey
Thief River Falls, MN, United States
Optics - Lenses
711-1346-ND
Optics - Lenses 711-1346-ND
LENS CLEAR ADHESIVE

LENS CLEAR ADHESIVE

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Lighting Lenses
C14501_STRADELLA-T3
LED Lighting Lenses C14501_STRADELLA-T3
LED Lighting Lenses Lens square 13.9x13.9mm(D)mm(H

LED Lighting Lenses Lens square 13.9x13.9mm(D)mm(H

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category LED Mounts and Lenses LED Mounts and Lenses
Product Number 711-1346-ND C14501_STRADELLA-T3
Product Name Optics - Lenses LED Lighting Lenses
LED Hardware LED Lens
Unlock Full Specs
to access all available technical data

Similar Products

LED Reflector Holder round with 5 mm LED - LFM - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 5 mm
View Details
LED Lenses & Reflectors - 1810767 - RS Components, Ltd.
Specs
LED Hardware LED Lens
LED Type 14.9 x 12.9 x 13.8mm
Lead Length 14.9 mm (0.5866 inch)
View Details
Self Aligning Spacer for T-1 LED's - 7356 - Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 LED
Mount Style PCB
View Details
3 suppliers
LED Holders - 1-2316511-3 - TE Connectivity
Specs
LED Hardware LED Mount
View Details