Ledil OY LED Lighting Lenses C13936_STRADA-2X2-B2-STP

Description
LED Lighting Lenses Lens square
Datasheet
Description
LED Lighting Lenses Lens square
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LED Lighting Lenses
C13936_STRADA-2X2-B2-STP
LED Lighting Lenses C13936_STRADA-2X2-B2-STP
LED Lighting Lenses Lens square

LED Lighting Lenses Lens square

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category LED Mounts and Lenses
Product Number C13936_STRADA-2X2-B2-STP
Product Name LED Lighting Lenses
Unlock Full Specs
to access all available technical data

Similar Products

Spacer Mount for LED - 8929 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 & T-1 3/4 LED's
Mount Style PCB
View Details
3 suppliers
LED Light Pipes - 8795964 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 3.2 (dia.) x 46.5mm
Lead Length 46.5 mm (1.83 inch)
View Details
LED Holder angled with 3 mm LED - PBL - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 3 mm
Mount Style Right Angle (90 º
View Details