Ledil OY Optics - Lenses C13604_STRADA-2X2-FN

Description
LENS CLR ASYMMETRICAL ADH SCREW
Request a Quote Datasheet
Description
LENS CLR ASYMMETRICAL ADH SCREW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optics - Lenses - 711-1309-ND - DigiKey
Thief River Falls, MN, United States
Optics - Lenses
711-1309-ND
Optics - Lenses 711-1309-ND
LENS CLR ASYMMETRICAL ADH SCREW

LENS CLR ASYMMETRICAL ADH SCREW

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Lighting Lenses
C13604_STRADA-2X2-FN
LED Lighting Lenses C13604_STRADA-2X2-FN
LED Lighting Lenses Square Lens Array 50mm (D) 10mm(H)

LED Lighting Lenses Square Lens Array 50mm (D) 10mm(H)

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category LED Mounts and Lenses LED Mounts and Lenses
Product Number 711-1309-ND C13604_STRADA-2X2-FN
Product Name Optics - Lenses LED Lighting Lenses
LED Hardware LED Lens
Unlock Full Specs
to access all available technical data

Similar Products

LED Lenses & Reflectors - 1810694 - RS Components, Ltd.
Specs
LED Hardware LED Lens
LED Type 14.9 x 12.9 x 13.8mm
Lead Length 14.9 mm (0.5866 inch)
View Details
LED Holder for 3 mm and 5 mm LED - AST - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 3 mm; 5 mm
View Details
Self Aligning Spacer for T-1 3/4 LED - 8333 - Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 3/4 LED
Mount Style PCB
View Details
4 suppliers