Ledil OY Optics - Lenses C13600_CUTE-3-WW

Description
LENSROUND3 POS35MM (D)15MM(H)
Request a Quote Datasheet
Description
LENSROUND3 POS35MM (D)15MM(H)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optics - Lenses - 711-2841-ND - DigiKey
Thief River Falls, MN, United States
Optics - Lenses
711-2841-ND
Optics - Lenses 711-2841-ND
LENSROUND3 POS35MM (D)15MM(H)

LENSROUND3 POS35MM (D)15MM(H)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category LED Mounts and Lenses
Product Number 711-2841-ND
Product Name Optics - Lenses
LED Hardware LED Lens
Unlock Full Specs
to access all available technical data

Similar Products

LED Holder for 3 mm and 5 mm LED - AST - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 3 mm; 5 mm
View Details
LED Holders - 5-2154874-2 - TE Connectivity
Specs
LED Hardware LED Mount
View Details
LED Light Pipes - 8796291 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 10.62 x 4.9 x 7.7mm
Lead Length 7.7 mm (0.3031 inch)
View Details