Lens with Integrated Mount Clear 10° ~ 16° Spot Adhesive
LENS, ROUND, PMMA, TRANSPARENT; Lens Type:Lens with Position Pins; Beam Type:Spot; LED Lens Color:Transparent; Lens Diameter:67mm; Lens Shape:Round; Lens Material:PMMA (Polymethylmethacryl
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Optical Lenses | Optical Lenses |
| Product Number | 711-1802-ND | 08X5661 |
| Product Name | Lenses | Lens, Round, Pmma, Transparent; Lens Type Ledil |
| Diameter / Length | 67 mm (2.64 inch) |