Manufacturer: Ledil
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1052795-C13083_PF-SO
Color: White
Categories: OEM Parts(C-E)
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
Mount: Base
RoHS: Compliant
Radiation Hardening: No
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1052795-C13083_PF-SOCKET |
| Product Name | OEM Parts - OEM Parts (C - E) - C13083_PF-SOCKET |