Ledil OY C12516_RITA-WAS

Description
The RITA series from LEDiL, are a family of LED reflectors with a unique shape and asymmetric beam pattern. Designed for wall washing applications the RITA reflectors are available in two option RITA-A and RITA-WAS. There is also the –RZ version which has been designed for colour mixing with RGBW LEDs. Made using a hyper reflective PC, the RITA reflectors offer a soft light distribution with good efficiency. RITA reflectors have been designed and optimised for use with a variety of LEDs. Due to the rapidly changing nature of LED products customers are strongly advised to consult the latest manufacturer data for compatible LEDs. Series = Rita Beam Angle = Asymmetric Dimensions = 60.3 x 17.1mm For Use With = Cree XM-L, Cree XM-L2, Cree XP-E, Cree XP-G, Cree XP-G2, Cree XT-E, Lumileds LUXEON A, Lumileds LUXEON H50-2, Lumileds LUXEON M, Lumileds LUXEON MZ, Lumileds LUXEON T, Lumileds LUXEON TX, Nichia NS9x383, OSRAM OSLON Square Fixing Method = Glue, Pin Diameter = 60.3mm Height = 17.1mm
Request a Quote
Description
The RITA series from LEDiL, are a family of LED reflectors with a unique shape and asymmetric beam pattern. Designed for wall washing applications the RITA reflectors are available in two option RITA-A and RITA-WAS. There is also the –RZ version which has been designed for colour mixing with RGBW LEDs. Made using a hyper reflective PC, the RITA reflectors offer a soft light distribution with good efficiency. RITA reflectors have been designed and optimised for use with a variety of LEDs. Due to the rapidly changing nature of LED products customers are strongly advised to consult the latest manufacturer data for compatible LEDs. Series = Rita Beam Angle = Asymmetric Dimensions = 60.3 x 17.1mm For Use With = Cree XM-L, Cree XM-L2, Cree XP-E, Cree XP-G, Cree XP-G2, Cree XT-E, Lumileds LUXEON A, Lumileds LUXEON H50-2, Lumileds LUXEON M, Lumileds LUXEON MZ, Lumileds LUXEON T, Lumileds LUXEON TX, Nichia NS9x383, OSRAM OSLON Square Fixing Method = Glue, Pin Diameter = 60.3mm Height = 17.1mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8910627 - RS Components, Ltd.
Corby, Northants, United Kingdom
The RITA series from LEDiL, are a family of LED reflectors with a unique shape and asymmetric beam pattern. Designed for wall washing applications the RITA reflectors are available in two option RITA-A and RITA-WAS. There is also the –RZ version which has been designed for colour mixing with RGBW LEDs. Made using a hyper reflective PC, the RITA reflectors offer a soft light distribution with good efficiency. RITA reflectors have been designed and optimised for use with a variety of LEDs. Due to the rapidly changing nature of LED products customers are strongly advised to consult the latest manufacturer data for compatible LEDs. Series = Rita Beam Angle = Asymmetric Dimensions = 60.3 x 17.1mm For Use With = Cree XM-L, Cree XM-L2, Cree XP-E, Cree XP-G, Cree XP-G2, Cree XT-E, Lumileds LUXEON A, Lumileds LUXEON H50-2, Lumileds LUXEON M, Lumileds LUXEON MZ, Lumileds LUXEON T, Lumileds LUXEON TX, Nichia NS9x383, OSRAM OSLON Square Fixing Method = Glue, Pin Diameter = 60.3mm Height = 17.1mm

The RITA series from LEDiL, are a family of LED reflectors with a unique shape and asymmetric beam pattern. Designed for wall washing applications the RITA reflectors are available in two option RITA-A and RITA-WAS. There is also the –RZ version which has been designed for colour mixing with RGBW LEDs. Made using a hyper reflective PC, the RITA reflectors offer a soft light distribution with good efficiency. RITA reflectors have been designed and optimised for use with a variety of LEDs. Due to the rapidly changing nature of LED products customers are strongly advised to consult the latest manufacturer data for compatible LEDs.
Series = Rita
Beam Angle = Asymmetric
Dimensions = 60.3 x 17.1mm
For Use With = Cree XM-L, Cree XM-L2, Cree XP-E, Cree XP-G, Cree XP-G2, Cree XT-E, Lumileds LUXEON A, Lumileds LUXEON H50-2, Lumileds LUXEON M, Lumileds LUXEON MZ, Lumileds LUXEON T, Lumileds LUXEON TX, Nichia NS9x383, OSRAM OSLON Square
Fixing Method = Glue, Pin
Diameter = 60.3mm
Height = 17.1mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Reflectors
Product Number 8910627
Unlock Full Specs
to access all available technical data

Similar Products

Corner Cube Retro-Reflector - OT 867 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Clear Aperture 285 mm (11.2 inch)
View Details
 - 1241037 - RS Components, Ltd.
RS Components, Ltd.
View Details
Ceramic Reflector -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
View Details