The BROOKE series from LEDiL, are a family of LED reflectors with a 45 mm diameter. BROOKE reflectors are round in shape and offer a variety of beam angles from spot to extra wide, whilst maintaining a uniform output. Made using aluminium coated PC, the BROOKE reflectors can operate to high temperatures. BROOKE reflectors have been designed and optimised for use with a variety of LEDs. Due to the rapidly changing nature of LED products customers are strongly advised to consult the latest manufacturer data for compatible LEDs.
Series = Brooke
Beam Angle = 32°
Dimensions = 45 (Dia.) x 19.5mm
For Use With = Bridgelux BXRA ES Rectangle
Fixing Method = Socket
Diameter = 45mm
Height = 19.5mm
| RS Components, Ltd. | |
|---|---|
| Product Category | Reflectors |
| Product Number | 7861417 |