The TYRA series from LEDiL, are a family of LED reflectors with a 40 mm diameter. These round reflectors come with a range of different beam emission angles, from spot to wide angle. Made using aluminium coated PC, the TYRA reflectors can operate to high temperatures. They can be fastened down using a socket. TYRA reflectors have been designed and optimised for use with Cree MP-L LEDs. However due to the rapidly changing nature of LED products customers are strongly advised to consult the latest manufacturer data for compatible LEDs.
The viewing angle produced (the full angle measured at the half peak luminous intensity value) will vary depending on the chip size, colour and position of the LED.
Series = Tyra
Beam Angle = 52°
Dimensions = 40 (Dia.) x 23.1mm
For Use With = Cree MP-L Series LEDs
Fixing Method = Socket
Diameter = 40mm
Height = 23.1mm
| RS Components, Ltd. | |
|---|---|
| Product Category | Reflectors |
| Product Number | 7240766 |