Ledil OY C11395_Tyra-M

Description
The TYRA series from LEDiL, are a family of LED reflectors with a 40 mm diameter. These round reflectors come with a range of different beam emission angles, from spot to wide angle. Made using aluminium coated PC, the TYRA reflectors can operate to high temperatures. They can be fastened down using a socket. TYRA reflectors have been designed and optimised for use with Cree MP-L LEDs. However due to the rapidly changing nature of LED products customers are strongly advised to consult the latest manufacturer data for compatible LEDs. The viewing angle produced (the full angle measured at the half peak luminous intensity value) will vary depending on the chip size, colour and position of the LED. Series = Tyra Beam Angle = 32° Dimensions = 40 (Dia.) x 23.1mm For Use With = Cree MP-L Series LEDs Fixing Method = Socket Diameter = 40mm Height = 23.1mm
Request a Quote
Description
The TYRA series from LEDiL, are a family of LED reflectors with a 40 mm diameter. These round reflectors come with a range of different beam emission angles, from spot to wide angle. Made using aluminium coated PC, the TYRA reflectors can operate to high temperatures. They can be fastened down using a socket. TYRA reflectors have been designed and optimised for use with Cree MP-L LEDs. However due to the rapidly changing nature of LED products customers are strongly advised to consult the latest manufacturer data for compatible LEDs. The viewing angle produced (the full angle measured at the half peak luminous intensity value) will vary depending on the chip size, colour and position of the LED. Series = Tyra Beam Angle = 32° Dimensions = 40 (Dia.) x 23.1mm For Use With = Cree MP-L Series LEDs Fixing Method = Socket Diameter = 40mm Height = 23.1mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 7240757 - RS Components, Ltd.
Corby, Northants, United Kingdom
The TYRA series from LEDiL, are a family of LED reflectors with a 40 mm diameter. These round reflectors come with a range of different beam emission angles, from spot to wide angle. Made using aluminium coated PC, the TYRA reflectors can operate to high temperatures. They can be fastened down using a socket. TYRA reflectors have been designed and optimised for use with Cree MP-L LEDs. However due to the rapidly changing nature of LED products customers are strongly advised to consult the latest manufacturer data for compatible LEDs. The viewing angle produced (the full angle measured at the half peak luminous intensity value) will vary depending on the chip size, colour and position of the LED. Series = Tyra Beam Angle = 32° Dimensions = 40 (Dia.) x 23.1mm For Use With = Cree MP-L Series LEDs Fixing Method = Socket Diameter = 40mm Height = 23.1mm

The TYRA series from LEDiL, are a family of LED reflectors with a 40 mm diameter. These round reflectors come with a range of different beam emission angles, from spot to wide angle. Made using aluminium coated PC, the TYRA reflectors can operate to high temperatures. They can be fastened down using a socket. TYRA reflectors have been designed and optimised for use with Cree MP-L LEDs. However due to the rapidly changing nature of LED products customers are strongly advised to consult the latest manufacturer data for compatible LEDs.
The viewing angle produced (the full angle measured at the half peak luminous intensity value) will vary depending on the chip size, colour and position of the LED.
Series = Tyra
Beam Angle = 32°
Dimensions = 40 (Dia.) x 23.1mm
For Use With = Cree MP-L Series LEDs
Fixing Method = Socket
Diameter = 40mm
Height = 23.1mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Reflectors
Product Number 7240757
Unlock Full Specs
to access all available technical data

Similar Products

 - 7140427 - RS Components, Ltd.
RS Components, Ltd.
View Details
Ceramic Reflector -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
View Details
Corner Cube Retro-Reflector - OT 867 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Clear Aperture 285 mm (11.2 inch)
View Details