Ledil OY C10984_CINDY-W

Description
The BRIDGET, LILY and CINDY series from LEDiL, are a family of LED reflectors with a 22.6 mm diameter. They have a hexagonal shape with a round beam. This range of reflectors offer a variety of beam angles from spot to wide, whilst maintaining a uniform output. Made using aluminium coated PC, the BRIDGET, LILY and CINDY reflectors can operate to high temperatures. They can be fastened to the PCB using an appropriate adhesive. BRIDGET, LILY and CINDY reflectors have been designed and optimised for use with a variety of LEDs. Due to the rapidly changing nature of LED products customers are strongly advised to consult the latest manufacturer data for compatible LEDs. The viewing angle produced (the full angle measured at the half peak luminous intensity value) will vary depending on the chip size, colour and position of the LED. Series = Cindy Beam Angle = 59° Dimensions = 22.6 (Dia.) x 12.5mm For Use With = Citizen CL-L233, Sharp Mini Zenigata (GW5BM), Sharp Mini Zenigata (GW6BM) Fixing Method = Glue Diameter = 22.6mm Height = 12.5mm
Request a Quote
Description
The BRIDGET, LILY and CINDY series from LEDiL, are a family of LED reflectors with a 22.6 mm diameter. They have a hexagonal shape with a round beam. This range of reflectors offer a variety of beam angles from spot to wide, whilst maintaining a uniform output. Made using aluminium coated PC, the BRIDGET, LILY and CINDY reflectors can operate to high temperatures. They can be fastened to the PCB using an appropriate adhesive. BRIDGET, LILY and CINDY reflectors have been designed and optimised for use with a variety of LEDs. Due to the rapidly changing nature of LED products customers are strongly advised to consult the latest manufacturer data for compatible LEDs. The viewing angle produced (the full angle measured at the half peak luminous intensity value) will vary depending on the chip size, colour and position of the LED. Series = Cindy Beam Angle = 59° Dimensions = 22.6 (Dia.) x 12.5mm For Use With = Citizen CL-L233, Sharp Mini Zenigata (GW5BM), Sharp Mini Zenigata (GW6BM) Fixing Method = Glue Diameter = 22.6mm Height = 12.5mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 7861394 - RS Components, Ltd.
Corby, Northants, United Kingdom
The BRIDGET, LILY and CINDY series from LEDiL, are a family of LED reflectors with a 22.6 mm diameter. They have a hexagonal shape with a round beam. This range of reflectors offer a variety of beam angles from spot to wide, whilst maintaining a uniform output. Made using aluminium coated PC, the BRIDGET, LILY and CINDY reflectors can operate to high temperatures. They can be fastened to the PCB using an appropriate adhesive. BRIDGET, LILY and CINDY reflectors have been designed and optimised for use with a variety of LEDs. Due to the rapidly changing nature of LED products customers are strongly advised to consult the latest manufacturer data for compatible LEDs. The viewing angle produced (the full angle measured at the half peak luminous intensity value) will vary depending on the chip size, colour and position of the LED. Series = Cindy Beam Angle = 59° Dimensions = 22.6 (Dia.) x 12.5mm For Use With = Citizen CL-L233, Sharp Mini Zenigata (GW5BM), Sharp Mini Zenigata (GW6BM) Fixing Method = Glue Diameter = 22.6mm Height = 12.5mm

The BRIDGET, LILY and CINDY series from LEDiL, are a family of LED reflectors with a 22.6 mm diameter. They have a hexagonal shape with a round beam. This range of reflectors offer a variety of beam angles from spot to wide, whilst maintaining a uniform output. Made using aluminium coated PC, the BRIDGET, LILY and CINDY reflectors can operate to high temperatures. They can be fastened to the PCB using an appropriate adhesive. BRIDGET, LILY and CINDY reflectors have been designed and optimised for use with a variety of LEDs. Due to the rapidly changing nature of LED products customers are strongly advised to consult the latest manufacturer data for compatible LEDs.
The viewing angle produced (the full angle measured at the half peak luminous intensity value) will vary depending on the chip size, colour and position of the LED.
Series = Cindy
Beam Angle = 59°
Dimensions = 22.6 (Dia.) x 12.5mm
For Use With = Citizen CL-L233, Sharp Mini Zenigata (GW5BM), Sharp Mini Zenigata (GW6BM)
Fixing Method = Glue
Diameter = 22.6mm
Height = 12.5mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Reflectors
Product Number 7861394
Unlock Full Specs
to access all available technical data

Similar Products

Corner Cube Retro-Reflector - OT 853 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Clear Aperture 226 mm (8.88 inch)
View Details
Ceramic Reflector -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
View Details
 - 6656735 - RS Components, Ltd.
RS Components, Ltd.
View Details