Ledil OY Lenses C10975_GT4-WW

Description
Lens with Integrated Mount Clear 38° ~ 59° Wide Adhesive
Request a Quote Datasheet
Description
Lens with Integrated Mount Clear 38° ~ 59° Wide Adhesive
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lenses - 711-1132-ND - DigiKey
Thief River Falls, MN, United States
Lens with Integrated Mount Clear 38° ~ 59° Wide Adhesive

Lens with Integrated Mount Clear 38° ~ 59° Wide Adhesive

Buy Now Datasheet
Lens, Round, 56Deg, Pmma, Xp-E Series Led; Lens Type Ledil - 83T0755 - Newark, An Avnet Company
Chicago, IL, United States
Lens, Round, 56Deg, Pmma, Xp-E Series Led; Lens Type Ledil
83T0755
Lens, Round, 56Deg, Pmma, Xp-E Series Led; Lens Type Ledil 83T0755
LENS, ROUND, 56DEG, PMMA, XP-E SERIES LED; Lens Type:Multi-LED; Beam Type:Wide; LED Lens Color:Transparent; Lens Diameter:35mm; Lens Shape:Round; Lens Material:PMMA (Polymethylmethacryl ate); Product Range:-; Accessory Type:LED Lens RoHS Compliant: Yes

LENS, ROUND, 56DEG, PMMA, XP-E SERIES LED; Lens Type:Multi-LED; Beam Type:Wide; LED Lens Color:Transparent; Lens Diameter:35mm; Lens Shape:Round; Lens Material:PMMA (Polymethylmethacrylate); Product Range:-; Accessory Type:LED Lens RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Optical Lenses Optical Lenses
Product Number 711-1132-ND 83T0755
Product Name Lenses Lens, Round, 56Deg, Pmma, Xp-E Series Led; Lens Type Ledil
Diameter / Length 35 mm (1.38 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Optical Lenses - Powell Lenses - CeNing Optics Co., Ltd.
CeNing Optics Co., Ltd.
Specs
Lens Type Aspheric; Powell
Lens Application Visible
Center Thickness 7 to 9 mm (0.2756 to 0.3543 inch)
View Details
Precision Aspherical Lenses - G949 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Aspheric; Spherical Lens
Focal Length 12 mm (0.4724 inch)
Center Thickness 8 mm (0.3150 inch)
View Details
Positive Fresnel Lense - SC 934 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Lens Type Fresnel Lens
Focal Length 336 mm (13.25 inch)
View Details
Custom Lighting Components - Lenses -  - Pexco
Specs
Materials Extruded acrylic and polycarbonate material blends
View Details