Ledil OY Lenses C10921_GT4-S

Description
Lens with Integrated Mount Clear 18° ~ 28° Spot Adhesive
Request a Quote Datasheet
Description
Lens with Integrated Mount Clear 18° ~ 28° Spot Adhesive
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lenses - 711-1129-ND - DigiKey
Thief River Falls, MN, United States
Lens with Integrated Mount Clear 18° ~ 28° Spot Adhesive

Lens with Integrated Mount Clear 18° ~ 28° Spot Adhesive

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Optical Lenses
Product Number 711-1129-ND
Product Name Lenses
Unlock Full Specs
to access all available technical data

Similar Products

Precision Aspherical Lenses - G945 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Aspheric; Spherical Lens
Focal Length 23.5 mm (0.9252 inch)
Center Thickness 13.5 mm (0.5315 inch)
View Details
Custom Lighting Components - Lenses -  - Pexco
Specs
Materials Extruded acrylic and polycarbonate material blends
View Details
Negative Fresnel Lense - DC 427L neg - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Lens Type Fresnel Lens
Focal Length -206 mm (-8.1 inch)
View Details