Ledil OY Optoelectronics - Optics - Reflectors C10920_BRIDGET-W

Description
Win Source Part Number: 1196332-C10920_BRIDG ET-W Category: Optoelectronics>Opti cs - Reflectors Series: Bridget Package: Tray Standard Package: 10,000 Viewing Angle: 65° Mounting Type: Adhesive Optical Pattern: Wide For Use With/Related Manufacturer: Bridgelux ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 9001.90.9000 Mfr: Ledil Other Names: C10920BRIDGETW,711-1 080 Product Status: Obsolete Style/Size: Round, 22.59mm
Request a Quote Datasheet
Description
Win Source Part Number: 1196332-C10920_BRIDG ET-W Category: Optoelectronics>Opti cs - Reflectors Series: Bridget Package: Tray Standard Package: 10,000 Viewing Angle: 65° Mounting Type: Adhesive Optical Pattern: Wide For Use With/Related Manufacturer: Bridgelux ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 9001.90.9000 Mfr: Ledil Other Names: C10920BRIDGETW,711-1 080 Product Status: Obsolete Style/Size: Round, 22.59mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - Optics - Reflectors - C10920_BRIDGET-W - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - Optics - Reflectors
C10920_BRIDGET-W
Optoelectronics - Optics - Reflectors C10920_BRIDGET-W
Win Source Part Number: 1196332-C10920_BRIDG ET-W Category: Optoelectronics>Opti cs - Reflectors Series: Bridget Package: Tray Standard Package: 10,000 Viewing Angle: 65° Mounting Type: Adhesive Optical Pattern: Wide For Use With/Related Manufacturer: Bridgelux ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 9001.90.9000 Mfr: Ledil Other Names: C10920BRIDGETW,711-1 080 Product Status: Obsolete Style/Size: Round, 22.59mm

Win Source Part Number: 1196332-C10920_BRIDGET-W
Category: Optoelectronics>Optics - Reflectors
Series: Bridget
Package: Tray
Standard Package: 10,000
Viewing Angle: 65°
Mounting Type: Adhesive
Optical Pattern: Wide
For Use With/Related Manufacturer: Bridgelux
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 9001.90.9000
Mfr: Ledil
Other Names: C10920BRIDGETW,711-1080
Product Status: Obsolete
Style/Size: Round, 22.59mm

Buy Now
Reflectors - 711-1080-ND - DigiKey
Thief River Falls, MN, United States
Reflectors
711-1080-ND
Reflectors 711-1080-ND
Reflector 65° Wide Round, 22.59mm Adhesive

Reflector 65° Wide Round, 22.59mm Adhesive

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Optical Mirrors Reflectors
Product Number C10920_BRIDGET-W 711-1080-ND
Product Name Optoelectronics - Optics - Reflectors Reflectors
Mirror Types Reflector
Unlock Full Specs
to access all available technical data

Similar Products

Mirrors -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Mirror Types Laser Mirror
Mirror Shape Rectangular / Square
Surface Quality 10-5 Scratch / Dig
View Details
Rectangular Mirrors - MIRR-127-063-031-BK7 - CASTECH, Inc.
Specs
Mirror Types Flat Mirror
Diameter/Width 6.35 to 12.7 mm (0.2500 to 0.5000 inch)
Thickness 3.18 mm (0.1250 inch)
View Details
Low GDD Mirror, Ytterbium Laser, 45° AOI, 25.4 mm, 505-530 nm - 10QM20UF.F55 - Newport MKS
Specs
Mirror Types Laser Mirror
Wavelength Range 505 to 530 nm (5050 to 5300 Å)
Diameter/Width 25.4 mm (1 inch)
View Details
Optical Mirrors - High Energy Reflective Mirrors - CeNing Optics Co., Ltd.
Specs
Mirror Types Flat Mirror
Diameter/Width 5 to 76.2 mm (0.1969 to 3 inch)
Thickness 0.5000 to 10 mm (0.0197 to 0.3937 inch)
View Details