Ledil C10402_FLARE-C LED Lens
LED Lighting Lenses CREE XR SNGL LENS
| RS Components, Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | LED Mounts and Lenses | LED Mounts and Lenses |
| Product Number | 7107533 | C10402_FLARE-C |
| Product Name | LED Lenses & Reflectors | LED Lighting Lenses |
| LED Hardware | LED Lens | |
| Number of LEDs | 1 | |
| LED Type | 24.5 x 24.5 x 14.55mm | |
| Lead Length | 24.5 mm (0.9646 inch) |