Lechler, Inc. Polypropylene WhisperBlast Round Air Nozzle 600.130.S2.BC

Description
* Mount shoulder to shoulder for an air-knife * Flat spray clears slots and wipes flat surfaces * Stackable for extra high power * Available in economical POM or aluminum for hard dutyThe original and still most popular design: * Standard POM version * Guarded orifice version for hand use * Aluminum for high temp or severe duty
Datasheet
Description
* Mount shoulder to shoulder for an air-knife * Flat spray clears slots and wipes flat surfaces * Stackable for extra high power * Available in economical POM or aluminum for hard dutyThe original and still most popular design: * Standard POM version * Guarded orifice version for hand use * Aluminum for high temp or severe duty
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Polypropylene WhisperBlast Round Air Nozzle - 600.130.S2.BC - Lechler, Inc.
St. Charles, IL, USA
Polypropylene WhisperBlast Round Air Nozzle
600.130.S2.BC
Polypropylene WhisperBlast Round Air Nozzle 600.130.S2.BC
* Mount shoulder to shoulder for an air-knife * Flat spray clears slots and wipes flat surfaces * Stackable for extra high power * Available in economical POM or aluminum for hard dutyThe original and still most popular design: * Standard POM version * Guarded orifice version for hand use * Aluminum for high temp or severe duty

* Mount shoulder to shoulder for an air-knife * Flat spray clears slots and wipes flat surfaces * Stackable for extra high power * Available in economical POM or aluminum for hard dutyThe original and still most popular design: * Standard POM version * Guarded orifice version for hand use * Aluminum for high temp or severe duty

Supplier's Site Datasheet

Technical Specifications

  Lechler, Inc.
Product Category Nozzles
Product Number 600.130.S2.BC
Product Name Polypropylene WhisperBlast Round Air Nozzle
Media Air
Application Cleaning
Flow 2917 to 8573 GPH (3068 to 9014 ml/sec)
Maximum Pressure 15 to 75 psi (10.56 to 52.78 m H2O)
Temperature Range ? to 140 F (? to 60 C)
Unlock Full Specs
to access all available technical data

Similar Products

Viper® 1 1/2 in. Inlet Female and 1 in. Bore Size (Orifice) Shut-Off Dual Seat|Master File - I230035 - Kuriyama of America, Inc.
Specs
Media Water
Application Fire
Orifice Size 1000 mil (25400 µm)
View Details
187 Aluminum Lubrication Jet -  - Lee Co. (The)
Specs
Orifice Size 187 mil (4750 µm)
View Details
HollowStream Cone Liquid Atomizing Nozzles - 1/2 NPT - EXAIR
Specs
Media Chemical; Water
Application Cleaning; Cooling
Maximum Pressure 250 psi (176 m H2O)
View Details
Paint Spray Tips - Nanogun MX Airmix® - Sames North American Corporation
Sames North American Corporation
Specs
Media Ink
Application Painting
Pattern Fan
View Details