Lechler, Inc. PTFE Whirling Nozzle 599. 156. 55

Description
Whirling Nozzles made entirely from PTFE material combine maximum corrosion resistance with minimum weight and size. The rotating head uses a spread of solid stream nozzles which offer concentrated impact combined with rinsing action between individual streams. PTFE requires no outside lubrication and provides its own bearing surface for easy rotation. PTFE Whirlies come standard in either threaded or sanitary connections. Models with Tri-Clamp® connections are available upon request.PTFE Sanitary ConnectionsSanitary nozzle connections in CIP applications can not have threads because process fluid could get trapped within the threads and remain there between processings. Lechler's sanitary connection PTFE Whirlies come with either ¾" or 1" tube fittings into which an inlet tube or pipe fits, connected to the nozzle by an R-clip. Combined with the Whirlies' smooth finish, that makes these nozzles completely self-flushing and draining for CIP applications.
Description
Whirling Nozzles made entirely from PTFE material combine maximum corrosion resistance with minimum weight and size. The rotating head uses a spread of solid stream nozzles which offer concentrated impact combined with rinsing action between individual streams. PTFE requires no outside lubrication and provides its own bearing surface for easy rotation. PTFE Whirlies come standard in either threaded or sanitary connections. Models with Tri-Clamp® connections are available upon request.PTFE Sanitary ConnectionsSanitary nozzle connections in CIP applications can not have threads because process fluid could get trapped within the threads and remain there between processings. Lechler's sanitary connection PTFE Whirlies come with either ¾" or 1" tube fittings into which an inlet tube or pipe fits, connected to the nozzle by an R-clip. Combined with the Whirlies' smooth finish, that makes these nozzles completely self-flushing and draining for CIP applications.

Suppliers

Company
Product
Description
Supplier Links
PTFE Whirling Nozzle - 599. 156. 55 - Lechler, Inc.
St. Charles, IL, USA
PTFE Whirling Nozzle
599. 156. 55
PTFE Whirling Nozzle 599. 156. 55
Whirling Nozzles made entirely from PTFE material combine maximum corrosion resistance with minimum weight and size. The rotating head uses a spread of solid stream nozzles which offer concentrated impact combined with rinsing action between individual streams. PTFE requires no outside lubrication and provides its own bearing surface for easy rotation. PTFE Whirlies come standard in either threaded or sanitary connections. Models with Tri-Clamp® connections are available upon request.PTFE Sanitary ConnectionsSanitary nozzle connections in CIP applications can not have threads because process fluid could get trapped within the threads and remain there between processings. Lechler's sanitary connection PTFE Whirlies come with either ¾" or 1" tube fittings into which an inlet tube or pipe fits, connected to the nozzle by an R-clip. Combined with the Whirlies' smooth finish, that makes these nozzles completely self-flushing and draining for CIP applications.

Whirling Nozzles made entirely from PTFE material combine maximum corrosion resistance with minimum weight and size. The rotating head uses a spread of solid stream nozzles which offer concentrated impact combined with rinsing action between individual streams. PTFE requires no outside lubrication and provides its own bearing surface for easy rotation. PTFE Whirlies come standard in either threaded or sanitary connections. Models with Tri-Clamp® connections are available upon request.PTFE Sanitary ConnectionsSanitary nozzle connections in CIP applications can not have threads because process fluid could get trapped within the threads and remain there between processings. Lechler's sanitary connection PTFE Whirlies come with either ¾" or 1" tube fittings into which an inlet tube or pipe fits, connected to the nozzle by an R-clip. Combined with the Whirlies' smooth finish, that makes these nozzles completely self-flushing and draining for CIP applications.

Supplier's Site

Technical Specifications

  Lechler, Inc.
Product Category Nozzles
Product Number 599. 156. 55
Product Name PTFE Whirling Nozzle
Media Other; Liquid
Application Cleaning
Flow 1200 to 2040 GPH (1262 to 2145 ml/sec)
Maximum Pressure 20 to 90 psi (14.08 to 63.34 m H2O)
Temperature Range ? to 274 F (? to 134 C)
Unlock Full Specs
to access all available technical data

Similar Products

High Power Air Nozzle -  - EXAIR
Specs
Media Air
Application Cleaning; Spray Drying; Cooling, Treat
Technology AirAssist
View Details
Viper® Spartan® 150 1 1/2 in. Swivel Inlet and 150 gpm 100 PSI Tip Only|Master File - I230026-008 - Kuriyama of America, Inc.
Specs
Media Water
Application Fire
Flow 9000 GPH (9464 ml/sec)
View Details
Paint Spray Tip - Fine Finish - Airmix® - Sames North American Corporation
Sames North American Corporation
Specs
Media Ink
Application Painting
Pattern Fine
View Details
Flow nozzle -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Media Air; Fuel: Liquid; Oil; Steam; Water
Form In-line
Material Stainless
View Details