Lechler, Inc. PTFE Whirling Nozzle 583. 279. 55

Description
Whirling Nozzles made entirely from PTFE material combine maximum corrosion resistance with minimum weight and size. The rotating head uses a spread of solid stream nozzles which offer concentrated impact combined with rinsing action between individual streams. PTFE requires no outside lubrication and provides its own bearing surface for easy rotation. PTFE Whirlies come standard in either threaded or sanitary connections. Models with Tri-Clamp® connections are available upon request.PTFE Sanitary ConnectionsSanitary nozzle connections in CIP applications can not have threads because process fluid could get trapped within the threads and remain there between processings. Lechler's sanitary connection PTFE Whirlies come with either ¾" or 1" tube fittings into which an inlet tube or pipe fits, connected to the nozzle by an R-clip. Combined with the Whirlies' smooth finish, that makes these nozzles completely self-flushing and draining for CIP applications.
Description
Whirling Nozzles made entirely from PTFE material combine maximum corrosion resistance with minimum weight and size. The rotating head uses a spread of solid stream nozzles which offer concentrated impact combined with rinsing action between individual streams. PTFE requires no outside lubrication and provides its own bearing surface for easy rotation. PTFE Whirlies come standard in either threaded or sanitary connections. Models with Tri-Clamp® connections are available upon request.PTFE Sanitary ConnectionsSanitary nozzle connections in CIP applications can not have threads because process fluid could get trapped within the threads and remain there between processings. Lechler's sanitary connection PTFE Whirlies come with either ¾" or 1" tube fittings into which an inlet tube or pipe fits, connected to the nozzle by an R-clip. Combined with the Whirlies' smooth finish, that makes these nozzles completely self-flushing and draining for CIP applications.

Suppliers

Company
Product
Description
Supplier Links
PTFE Whirling Nozzle - 583. 279. 55 - Lechler, Inc.
St. Charles, IL, USA
PTFE Whirling Nozzle
583. 279. 55
PTFE Whirling Nozzle 583. 279. 55
Whirling Nozzles made entirely from PTFE material combine maximum corrosion resistance with minimum weight and size. The rotating head uses a spread of solid stream nozzles which offer concentrated impact combined with rinsing action between individual streams. PTFE requires no outside lubrication and provides its own bearing surface for easy rotation. PTFE Whirlies come standard in either threaded or sanitary connections. Models with Tri-Clamp® connections are available upon request.PTFE Sanitary ConnectionsSanitary nozzle connections in CIP applications can not have threads because process fluid could get trapped within the threads and remain there between processings. Lechler's sanitary connection PTFE Whirlies come with either ¾" or 1" tube fittings into which an inlet tube or pipe fits, connected to the nozzle by an R-clip. Combined with the Whirlies' smooth finish, that makes these nozzles completely self-flushing and draining for CIP applications.

Whirling Nozzles made entirely from PTFE material combine maximum corrosion resistance with minimum weight and size. The rotating head uses a spread of solid stream nozzles which offer concentrated impact combined with rinsing action between individual streams. PTFE requires no outside lubrication and provides its own bearing surface for easy rotation. PTFE Whirlies come standard in either threaded or sanitary connections. Models with Tri-Clamp® connections are available upon request.PTFE Sanitary ConnectionsSanitary nozzle connections in CIP applications can not have threads because process fluid could get trapped within the threads and remain there between processings. Lechler's sanitary connection PTFE Whirlies come with either ¾" or 1" tube fittings into which an inlet tube or pipe fits, connected to the nozzle by an R-clip. Combined with the Whirlies' smooth finish, that makes these nozzles completely self-flushing and draining for CIP applications.

Supplier's Site

Technical Specifications

  Lechler, Inc.
Product Category Nozzles
Product Number 583. 279. 55
Product Name PTFE Whirling Nozzle
Media Other; Liquid
Application Cleaning
Flow 1980 to 3480 GPH (2082 to 3659 ml/sec)
Maximum Pressure 20 to 90 psi (14.08 to 63.34 m H2O)
Temperature Range ? to 200 F (? to 93.33 C)
Unlock Full Specs
to access all available technical data

Similar Products

Spray Nozzles -  - Vortec
Specs
Media Air; Other
Application Humidification; Fogging, Atomizing
Technology Hydraulic
View Details
Dispensing Nozzle -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
View Details
Viper® 3/4 in. Size and 3 3/4 in. Length Bore Tip|Master File - I218676 - Kuriyama of America, Inc.
Specs
Media Water
Application Fire
Flow 8700 GPH (9148 ml/sec)
View Details
Air gun nozzle - ADNA-PDAD-100 - Festo Corporation
Specs
Media Air
View Details