For larger vessels in the 10-20' diameter range, Lechler's Gyro tank cleaning series sets the pace. Gyros are free spinning, optimally operating at between 30 and 60 psi inlet pressure. The three sizes (1", 2", and 3") and five coverage angles (180º up and down, 270º up and down, and 360º) offer the maximum selection flexibility for any application. Gyros use PTFE bearings which are both long-lasting and easily disassembled when replacement is required. The stainless steel and PTFE construction allow the use of most cleaning solvents without fear of corrosion in either the orifices or bearings. All of these features make the Gyro series a popular choice for the cleaning of any large vessel.
| Lechler, Inc. | |
|---|---|
| Product Category | Nozzles |
| Product Number | 579. 494. 17 |
| Product Name | Gyro Tank Cleaning Nozzle/Sprayballs |
| Media | Other; Liquid |
| Application | Cleaning |
| Flow | 7200 to 12480 GPH (7571 to 13123 ml/sec) |
| Maximum Pressure | 20 to 65 psi (14.08 to 45.75 m H2O) |
| Temperature Range | ? to 200 F (? to 93.33 C) |