Lechler, Inc. Gyro Tank Cleaning Nozzle/Sprayballs 579. 404. 17

Description
For larger vessels in the 10-20' diameter range, Lechler's Gyro tank cleaning series sets the pace. Gyros are free spinning, optimally operating at between 30 and 60 psi inlet pressure. The three sizes (1", 2", and 3") and five coverage angles (180º up and down, 270º up and down, and 360º) offer the maximum selection flexibility for any application. Gyros use PTFE bearings which are both long-lasting and easily disassembled when replacement is required. The stainless steel and PTFE construction allow the use of most cleaning solvents without fear of corrosion in either the orifices or bearings. All of these features make the Gyro series a popular choice for the cleaning of any large vessel.
Description
For larger vessels in the 10-20' diameter range, Lechler's Gyro tank cleaning series sets the pace. Gyros are free spinning, optimally operating at between 30 and 60 psi inlet pressure. The three sizes (1", 2", and 3") and five coverage angles (180º up and down, 270º up and down, and 360º) offer the maximum selection flexibility for any application. Gyros use PTFE bearings which are both long-lasting and easily disassembled when replacement is required. The stainless steel and PTFE construction allow the use of most cleaning solvents without fear of corrosion in either the orifices or bearings. All of these features make the Gyro series a popular choice for the cleaning of any large vessel.

Suppliers

Company
Product
Description
Supplier Links
Gyro Tank Cleaning Nozzle/Sprayballs - 579. 404. 17 - Lechler, Inc.
St. Charles, IL, USA
Gyro Tank Cleaning Nozzle/Sprayballs
579. 404. 17
Gyro Tank Cleaning Nozzle/Sprayballs 579. 404. 17
For larger vessels in the 10-20' diameter range, Lechler's Gyro tank cleaning series sets the pace. Gyros are free spinning, optimally operating at between 30 and 60 psi inlet pressure. The three sizes (1", 2", and 3") and five coverage angles (180º up and down, 270º up and down, and 360º) offer the maximum selection flexibility for any application. Gyros use PTFE bearings which are both long-lasting and easily disassembled when replacement is required. The stainless steel and PTFE construction allow the use of most cleaning solvents without fear of corrosion in either the orifices or bearings. All of these features make the Gyro series a popular choice for the cleaning of any large vessel.

For larger vessels in the 10-20' diameter range, Lechler's Gyro tank cleaning series sets the pace. Gyros are free spinning, optimally operating at between 30 and 60 psi inlet pressure. The three sizes (1", 2", and 3") and five coverage angles (180º up and down, 270º up and down, and 360º) offer the maximum selection flexibility for any application. Gyros use PTFE bearings which are both long-lasting and easily disassembled when replacement is required. The stainless steel and PTFE construction allow the use of most cleaning solvents without fear of corrosion in either the orifices or bearings. All of these features make the Gyro series a popular choice for the cleaning of any large vessel.

Supplier's Site

Technical Specifications

  Lechler, Inc.
Product Category Nozzles
Product Number 579. 404. 17
Product Name Gyro Tank Cleaning Nozzle/Sprayballs
Media Other; Liquid
Application Cleaning
Flow 4260 to 7320 GPH (4479 to 7697 ml/sec)
Maximum Pressure 20 to 65 psi (14.08 to 45.75 m H2O)
Temperature Range ? to 200 F (? to 93.33 C)
Unlock Full Specs
to access all available technical data

Similar Products

Air gun nozzle - LPZ-LD - Festo Corporation
Festo Corporation
Specs
Media Air
Temperature Range 14 to 122 F (-10 to 50 C)
Material Aluminum
View Details
Flow nozzle -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Media Air; Fuel: Liquid; Oil; Steam; Water
Form In-line
Material Stainless
View Details
UNO Nozzle -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Media Air
Application Cleaning
Pattern Stream
View Details
187 Aluminum Lubrication Jet -  - Lee Co. (The)
Specs
Orifice Size 187 mil (4750 µm)
View Details