Lechler, Inc. Gyro Tank Cleaning Nozzle/Sprayballs 577. 285. 17

Description
For larger vessels in the 10-20' diameter range, Lechler's Gyro tank cleaning series sets the pace. Gyros are free spinning, optimally operating at between 30 and 60 psi inlet pressure. The three sizes (1", 2", and 3") and five coverage angles (180º up and down, 270º up and down, and 360º) offer the maximum selection flexibility for any application. Gyros use PTFE bearings which are both long-lasting and easily disassembled when replacement is required. The stainless steel and PTFE construction allow the use of most cleaning solvents without fear of corrosion in either the orifices or bearings. All of these features make the Gyro series a popular choice for the cleaning of any large vessel.
Description
For larger vessels in the 10-20' diameter range, Lechler's Gyro tank cleaning series sets the pace. Gyros are free spinning, optimally operating at between 30 and 60 psi inlet pressure. The three sizes (1", 2", and 3") and five coverage angles (180º up and down, 270º up and down, and 360º) offer the maximum selection flexibility for any application. Gyros use PTFE bearings which are both long-lasting and easily disassembled when replacement is required. The stainless steel and PTFE construction allow the use of most cleaning solvents without fear of corrosion in either the orifices or bearings. All of these features make the Gyro series a popular choice for the cleaning of any large vessel.

Suppliers

Company
Product
Description
Supplier Links
Gyro Tank Cleaning Nozzle/Sprayballs - 577. 285. 17 - Lechler, Inc.
St. Charles, IL, USA
Gyro Tank Cleaning Nozzle/Sprayballs
577. 285. 17
Gyro Tank Cleaning Nozzle/Sprayballs 577. 285. 17
For larger vessels in the 10-20' diameter range, Lechler's Gyro tank cleaning series sets the pace. Gyros are free spinning, optimally operating at between 30 and 60 psi inlet pressure. The three sizes (1", 2", and 3") and five coverage angles (180º up and down, 270º up and down, and 360º) offer the maximum selection flexibility for any application. Gyros use PTFE bearings which are both long-lasting and easily disassembled when replacement is required. The stainless steel and PTFE construction allow the use of most cleaning solvents without fear of corrosion in either the orifices or bearings. All of these features make the Gyro series a popular choice for the cleaning of any large vessel.

For larger vessels in the 10-20' diameter range, Lechler's Gyro tank cleaning series sets the pace. Gyros are free spinning, optimally operating at between 30 and 60 psi inlet pressure. The three sizes (1", 2", and 3") and five coverage angles (180º up and down, 270º up and down, and 360º) offer the maximum selection flexibility for any application. Gyros use PTFE bearings which are both long-lasting and easily disassembled when replacement is required. The stainless steel and PTFE construction allow the use of most cleaning solvents without fear of corrosion in either the orifices or bearings. All of these features make the Gyro series a popular choice for the cleaning of any large vessel.

Supplier's Site

Technical Specifications

  Lechler, Inc.
Product Category Nozzles
Product Number 577. 285. 17
Product Name Gyro Tank Cleaning Nozzle/Sprayballs
Media Other; Liquid
Application Cleaning
Flow 2100 to 3660 GPH (2208 to 3849 ml/sec)
Maximum Pressure 20 to 65 psi (14.08 to 45.75 m H2O)
Temperature Range ? to 200 F (? to 93.33 C)
Unlock Full Specs
to access all available technical data

Similar Products

Flow nozzle -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Media Air; Fuel: Liquid; Oil; Steam; Water
Form In-line
Material Stainless
View Details
Viper® VTE™ 1 1/2 NST Rigid Inlet and 95 gpm Flow Multi-Purpose Fire Nozzle|Master File - I150015 - Kuriyama of America, Inc.
Specs
Media Water
Application Cleaning; Fire
Features Adjustable Spray
View Details
Dispensing Nozzle -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
View Details
UNO Nozzle -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Media Air
Application Cleaning
Pattern Stream
View Details