For quick rinsing of small kegs, drums or carboys, this cluster nozzle offers a low cost alternative. The stationary head offers 120° or 240° coverage with a selection of flow rates. Although it doesn't rotate, this can give sufficient coverage for lighter washing requirements of vessels with diameters of 3 to 4 feet. Standard materials are 303 stainless or brass.
| Lechler, Inc. | |
|---|---|
| Product Category | Nozzles |
| Product Number | 566. 873. 1Y |
| Product Name | Mini Tank Washing Nozzle |
| Media | Other; Liquid |
| Application | Cleaning |
| Flow | 198 to 342 GPH (208 to 360 ml/sec) |
| Maximum Pressure | 20 to 60 psi (14.08 to 42.23 m H2O) |
| Pattern | Solid Cone; 180 Up |