Lechler, Inc. High Pressure Solid Stream Nozzle 550.720

Description
Lechler's high pressure solid stream nozzle is especially designed for applications requiring liquid pressures up to 4500 psi. Each nozzle is a two-piece assembly and provides a sharp, uniform flat fan spray pattern. The base is made from 303 grade stainless steel and the orifice is made from hardened stainless steel to increase its operating life at these high pressures. The nozzles are available in 1/8" male NPT, ¼" male NPT, or as a nozzle tip. It comes in four different spray angles and is available in a wide range of flow rates.
Datasheet
Description
Lechler's high pressure solid stream nozzle is especially designed for applications requiring liquid pressures up to 4500 psi. Each nozzle is a two-piece assembly and provides a sharp, uniform flat fan spray pattern. The base is made from 303 grade stainless steel and the orifice is made from hardened stainless steel to increase its operating life at these high pressures. The nozzles are available in 1/8" male NPT, ¼" male NPT, or as a nozzle tip. It comes in four different spray angles and is available in a wide range of flow rates.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Pressure Solid Stream Nozzle - 550.720 - Lechler, Inc.
St. Charles, IL, USA
High Pressure Solid Stream Nozzle
550.720
High Pressure Solid Stream Nozzle 550.720
Lechler's high pressure solid stream nozzle is especially designed for applications requiring liquid pressures up to 4500 psi. Each nozzle is a two-piece assembly and provides a sharp, uniform flat fan spray pattern. The base is made from 303 grade stainless steel and the orifice is made from hardened stainless steel to increase its operating life at these high pressures. The nozzles are available in 1/8" male NPT, ¼" male NPT, or as a nozzle tip. It comes in four different spray angles and is available in a wide range of flow rates.

Lechler's high pressure solid stream nozzle is especially designed for applications requiring liquid pressures up to 4500 psi. Each nozzle is a two-piece assembly and provides a sharp, uniform flat fan spray pattern. The base is made from 303 grade stainless steel and the orifice is made from hardened stainless steel to increase its operating life at these high pressures. The nozzles are available in 1/8" male NPT, ¼" male NPT, or as a nozzle tip. It comes in four different spray angles and is available in a wide range of flow rates.

Supplier's Site Datasheet

Technical Specifications

  Lechler, Inc.
Product Category Nozzles
Product Number 550.720
Product Name High Pressure Solid Stream Nozzle
Media Water
Application Cleaning; Cutting
Flow 330 to 1260 GPH (347 to 1325 ml/sec)
Maximum Pressure 300 to 4500 psi (211 to 3167 m H2O)
Pattern Stream
Unlock Full Specs
to access all available technical data

Similar Products

Air Nozzles -  - Vortec
Specs
Media Air
Application Cleaning
Technology Hydraulic
View Details
Dispensing Nozzle -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
View Details
1, 1 1/4 in. Hose Size Aluminum Nozzle Holder (NPS Threads)|Master File - NH-AL2 - Kuriyama of America, Inc.
Specs
Maximum Pressure 150 psi (106 m H2O)
Material Aluminum
View Details
Air gun nozzle - ADNA-PDAD-73 - Festo Corporation
Specs
Media Air
View Details